Southwire Company, LLC Extension Cord 016870002

Description
YELLOW COLOR 25 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.42 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1687 MODEL
Datasheet
Description
YELLOW COLOR 25 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.42 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1687 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Extension Cord - 016870002 - Southwire Company, LLC
Carrollton, GA, USA
Extension Cord
016870002
Extension Cord 016870002
YELLOW COLOR 25 FT NEMA 5-15P CONFIGURATION UL (CANADA AND US), CSA APPROVAL OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION 125 V VOLTAGE RATING 15 AMPERE AT 125 V CURRENT RATING 3 CONDUCTOR(S) 12 AWG CONDUCTOR SIZE SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE POLAR/SOLAR[R] BRAND APPLICABLE STANDARD OSHA INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT CABLE OUTER DIAMETER 0.42 INCH PLUG AND CONNECTOR MATERIAL CLEAR PVC 1687 MODEL
  • YELLOW COLOR
  • 25 FT
  • NEMA 5-15P CONFIGURATION
  • UL (CANADA AND US), CSA APPROVAL
  • OUTDOOR, INDUSTRIAL AND CONSTRUCTION JOB SITE APPLICATION
  • 125 V VOLTAGE RATING
  • 15 AMPERE AT 125 V CURRENT RATING
  • 3 CONDUCTOR(S)
  • 12 AWG CONDUCTOR SIZE
  • SJEOW, THERMOPLASTIC ELASTOMER, -67 DEG F CORD TYPE
  • POLAR/SOLAR[R] BRAND
  • APPLICABLE STANDARD OSHA
  • INCLUDES LIGHTED END, T-PRENE INSULATION AND NEON POWER INDICATOR LIGHT
  • CABLE OUTER DIAMETER 0.42 INCH
  • PLUG AND CONNECTOR MATERIAL CLEAR PVC
  • 1687 MODEL
Supplier's Site Datasheet

Technical Specifications

  Southwire Company, LLC
Product Category AC Power Cords
Product Number 016870002
Product Name Extension Cord
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 3
Male End Type NEMA 5-15P
Unlock Full Specs
to access all available technical data

Similar Products

United Kingdom/Ireland Class II Cord Set w/C17 Conn. - 86243090 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
NEMA 5-15P to IEC 60320 C13, 18AWG / 3C, SJT, 60C, 118 inches - 312010-06 - Qualtek Electronics Corp.
Specs
Cord Color Gray
Approvals CSA Mark (US, NRTL/C); CEE
Number of Conductors 3
View Details
36
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 35.98 inch (914 mm)
View Details
VAC13KS, Europlug, V-Lock cord retaining, 1.5 m, Connector IEC C13, H05VV-F3G0.75, black - 6051.2063 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; IMQ; UL Listing Mark;

IEC/UL 62368-1

Cord Length 59.06 inch (1500 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details