Interpower Australian 2.5Amp Cord Set with C5 Connector 86211250

Description
NOTE: This is an Obsolete Part Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7mm General Material: PVC CE Marking: no REMARKS: The cable used in this cord set is not approved for use in medical applications. Contact Customer Service for an alternate part number using .75mm² H05VV-F cable.
Request a Quote Datasheet
Description
NOTE: This is an Obsolete Part Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7mm General Material: PVC CE Marking: no REMARKS: The cable used in this cord set is not approved for use in medical applications. Contact Customer Service for an alternate part number using .75mm² H05VV-F cable.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Australian 2.5Amp Cord Set with C5 Connector - 86211250 - Interpower
Oskaloosa, IA, United States
Australian 2.5Amp Cord Set with C5 Connector
86211250
Australian 2.5Amp Cord Set with C5 Connector 86211250
NOTE: This is an Obsolete Part Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: AS/NZS 3112 Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H03VV-F Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 5.7mm General Material: PVC CE Marking: no REMARKS: The cable used in this cord set is not approved for use in medical applications. Contact Customer Service for an alternate part number using .75mm² H05VV-F cable.

NOTE: This is an Obsolete Part

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: AS/NZS 3112

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H03VV-F

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 5.7mm

General Material: PVC

CE Marking: no

REMARKS: The cable used in this cord set is not approved for use in medical applications. Contact Customer Service for an alternate part number using .75mm² H05VV-F cable.

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86211250
Product Name Australian 2.5Amp Cord Set with C5 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
Male End Type AS 3112; AS/NZS 3112
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Australia Class II Power Cord - 86211670 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
Gray Continental European Powercord - 86230490 - Interpower
Specs
Cord Color Gray
Approvals EN 50525
Number of Conductors 3; 3
View Details
Euro Plug 2.5A Power Cord - 86234010 - Interpower
Specs
Cord Color Black
Approvals EN 50525
Number of Conductors 2; 2
View Details
North American 10Amp PC Adapter Cord - 86258000 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details