SCHURTER Inc NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal NR520

Description
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Quick connect or solid wire IDC line terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along solid wire orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as quick connect terminal for the IDC-Along orientation Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet
Description
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Quick connect or solid wire IDC line terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along solid wire orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as quick connect terminal for the IDC-Along orientation Suitable for use in equipment according to IEC/UL 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal - NR520 - SCHURTER Inc
Santa Rosa, CA, United States
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal
NR520
NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal NR520
Description Panel mount: Snap-in, Front Side Line Outlet Protection class I Quick connect or solid wire IDC line terminal Unique Selling Proposition IDC terminals for efficient wiring Significant reduces labor costs IDC Along solid wire orientation Ideal for PDU applications Characteristics Protection cover can be used as wire press Live contact available as quick connect terminal for the IDC-Along orientation Suitable for use in equipment according to IEC/UL 62368-1

Description

  • Panel mount: Snap-in, Front Side
  • Line Outlet Protection class I
  • Quick connect or solid wire IDC line terminal

Unique Selling Proposition

  • IDC terminals for efficient wiring
  • Significant reduces labor costs
  • IDC Along solid wire orientation
  • Ideal for PDU applications

Characteristics

  • Protection cover can be used as wire press
  • Live contact available as quick connect terminal for the IDC-Along orientation
  • Suitable for use in equipment according to IEC/UL 62368-1
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category AC Power Cords
Product Number NR520
Product Name NEMA line Outlet 5-20R, Snap-in Mounting, Front Side, IDC- or Quick-connect for Line-Terminal
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 2.5 A, North America, Black, 2.0 m, SVT 2x18AWG, Connector IEC C7, NISPT-2, black - 6010.5274 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
3 suppliers
VAC13KS, Switzerland, V-Lock cord retaining, 4.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6051.2185 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV;

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
VAC17KS, Switzerland, V-Lock cord retaining, 2.0 m, Connector IEC C17, H05VV-F2G1, black - 3-101-185 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
Cable Assy, Iec C13-Free End, 6.6Ft; Connector To Connector Schurter - 01M5450 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 78.74 inch (2000 mm)
Rated Current 10 amps
View Details