Advance Lifts, Inc. Rail Transfer Bridge 14-209

Description
The primary use of rail transfer bridges is to span from floor to floor or dock to dock over railroad tracks. The platforms are left in the horizontal position most of the time and then elevated to the vertical position when trains need to pass on the railroad spur. In the most common application there is a single bridge recessed in the face of one floor or dock and when the bridge is lowered, the traveling end of the platform rests in a recess on the opposing dock. Sometimes due to overhead clearance problems or very long spans, two bridges are positioned end to end, each hinged on opposing docks so that their traveling ends meet in the middle of the span. In these instances, the traveling ends of the bridges are either supported by a concrete pier or each bridge leaf is equipped with automatic folding legs.
Request a Quote
Description
The primary use of rail transfer bridges is to span from floor to floor or dock to dock over railroad tracks. The platforms are left in the horizontal position most of the time and then elevated to the vertical position when trains need to pass on the railroad spur. In the most common application there is a single bridge recessed in the face of one floor or dock and when the bridge is lowered, the traveling end of the platform rests in a recess on the opposing dock. Sometimes due to overhead clearance problems or very long spans, two bridges are positioned end to end, each hinged on opposing docks so that their traveling ends meet in the middle of the span. In these instances, the traveling ends of the bridges are either supported by a concrete pier or each bridge leaf is equipped with automatic folding legs.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rail Transfer Bridge - 14-209 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Rail Transfer Bridge
14-209
Rail Transfer Bridge 14-209
The primary use of rail transfer bridges is to span from floor to floor or dock to dock over railroad tracks. The platforms are left in the horizontal position most of the time and then elevated to the vertical position when trains need to pass on the railroad spur. In the most common application there is a single bridge recessed in the face of one floor or dock and when the bridge is lowered, the traveling end of the platform rests in a recess on the opposing dock. Sometimes due to overhead clearance problems or very long spans, two bridges are positioned end to end, each hinged on opposing docks so that their traveling ends meet in the middle of the span. In these instances, the traveling ends of the bridges are either supported by a concrete pier or each bridge leaf is equipped with automatic folding legs.

The primary use of rail transfer bridges is to span from floor to floor or dock to dock over railroad tracks. The platforms are left in the horizontal position most of the time and then elevated to the vertical position when trains need to pass on the railroad spur. In the most common application there is a single bridge recessed in the face of one floor or dock and when the bridge is lowered, the traveling end of the platform rests in a recess on the opposing dock. Sometimes due to overhead clearance problems or very long spans, two bridges are positioned end to end, each hinged on opposing docks so that their traveling ends meet in the middle of the span. In these instances, the traveling ends of the bridges are either supported by a concrete pier or each bridge leaf is equipped with automatic folding legs.

Supplier's Site

Technical Specifications

  Advance Lifts, Inc.
Product Category Dock Equipment
Product Number 14-209
Product Name Rail Transfer Bridge
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 15000 lbs (6803 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Rail Transfer Bridge - 14-317 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 25000 lbs (11338 kg)
View Details
Rail Transfer Bridge - 14-324 - Advance Lifts, Inc.
Specs
Equipment Type Dock Board / Plate
Equipment Material Steel
Weight Capacity 30000 lbs (13605 kg)
View Details
Recessed Dock Lifts - 3200 - Advance Lifts, Inc.
Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Weight Capacity 8000 lbs (3628 kg)
View Details
Recessed Dock Lift - T3-60808 - Advance Lifts, Inc.
Specs
Equipment Type Dock Lift
Equipment Material Steel
Equipment Features Safety Railing
View Details