Southland Equipment Service CUSTOM LENGTHS HNBFS2-Length

Description
Engineered and designed right from the beginning to have the characteristics that produce Anti-Fatigue results. So effective, it's received more Patents, Awards and Honors than any other ergonomic flooring product in history. In the laboratory, Barefoot® Ergonomic Flooring has made it through 1 million cycles of use without a loss of performance. On the floor, 50,000 sq. ft. of Barefoot® still looks new in Toledo, after years of use. The material in Barefoot® is so pure, it is compatible for clean rooms up to and including Class 1,000. With a record like this, it is no wonder that Barefoot® is made with some of the best materials available. FOB Shipping Point. USA Made - Most Patents - Most Awards - Most Effective - 8 Year Warranty
Description
Engineered and designed right from the beginning to have the characteristics that produce Anti-Fatigue results. So effective, it's received more Patents, Awards and Honors than any other ergonomic flooring product in history. In the laboratory, Barefoot® Ergonomic Flooring has made it through 1 million cycles of use without a loss of performance. On the floor, 50,000 sq. ft. of Barefoot® still looks new in Toledo, after years of use. The material in Barefoot® is so pure, it is compatible for clean rooms up to and including Class 1,000. With a record like this, it is no wonder that Barefoot® is made with some of the best materials available. FOB Shipping Point. USA Made - Most Patents - Most Awards - Most Effective - 8 Year Warranty

Suppliers

Company
Product
Description
Supplier Links
CUSTOM LENGTHS - HNBFS2-Length - Southland Equipment Service
Columbia, SC, USA
CUSTOM LENGTHS
HNBFS2-Length
CUSTOM LENGTHS HNBFS2-Length
Engineered and designed right from the beginning to have the characteristics that produce Anti-Fatigue results. So effective, it's received more Patents, Awards and Honors than any other ergonomic flooring product in history. In the laboratory, Barefoot® Ergonomic Flooring has made it through 1 million cycles of use without a loss of performance. On the floor, 50,000 sq. ft. of Barefoot® still looks new in Toledo, after years of use. The material in Barefoot® is so pure, it is compatible for clean rooms up to and including Class 1,000. With a record like this, it is no wonder that Barefoot® is made with some of the best materials available. FOB Shipping Point. USA Made - Most Patents - Most Awards - Most Effective - 8 Year Warranty
  • Engineered and designed right from the beginning to have the characteristics that produce Anti-Fatigue results.
  • So effective, it's received more Patents, Awards and Honors than any other ergonomic flooring product in history.

In the laboratory, Barefoot® Ergonomic Flooring has made it through 1 million cycles of use without a loss of performance. On the floor, 50,000 sq. ft. of Barefoot® still looks new in Toledo, after years of use. The material in Barefoot® is so pure, it is compatible for clean rooms up to and including Class 1,000. With a record like this, it is no wonder that Barefoot® is made with some of the best materials available. FOB Shipping Point.

USA Made - Most Patents - Most Awards - Most Effective - 8 Year Warranty

Supplier's Site

Technical Specifications

  Southland Equipment Service
Product Category Flooring (industrial)
Product Number HNBFS2-Length
Product Name CUSTOM LENGTHS
Width 24 inch (610 mm)
Unlock Full Specs
to access all available technical data

Similar Products

MarShield Non-Lead Radiation Shielding Materials -  - MarShield
Specs
Application Industrial
Type Composite T-flex® and Bismuth, Tungsten, or Iron Versions
Color/Finish Yellow, Non-Slip Diamond Tread Surface
View Details
Vinyl Flooring Product, Spacia Worn Ash - SS5W2539 - Amtico International, Inc.
Specs
Application Commercial; Residential
Type Vinyl Tile
Color/Finish Color: Neutral; Barn Wood Finish
View Details
Raymond Handling Consultants, L.C.
Specs
Type Steel Plate
Length 24 inch (610 mm)
Width 72 inch (1829 mm)
View Details
Anti-Slip Walkway Covers - Hi-Traction® - Safeguard Technology, Inc.
Specs
Application Industrial
Color/Finish Standard and Safety Colors, Premium Colors, Glow-in-the-Dark Colors, Two-Tone Color Configuration
Length 48 to 96 inch (1219 to 2438 mm)
View Details