Significantly reduces heat from sun while allowing light into work areas. 65% shade factor -- helps keep facility cooler longer. Improves ventilation -- allows fresh air in. Productivity increases with employee comfort. Increases security by deterring trespassing, theft and vandalism. Improves building appearance. All seams are double lock stitched using mildew/rot resistant thread - all edges are completely finished. 100% woven vinyl coated, polyester mesh. 11 oz. (per square yard weight). 17 x 11 scrim (17 vertical & 11 horizontal threads per inch). Very strong, high tensile strength. Tear, rot, UV and mildew resistant. Maintain toggle switch control included on Motorized door. Header mounting included on all doors. Available in Gray, Black, Blue, Green, Red, Yellow or Almond -- please specify when ordering. Not a recommended door where wind load or pressure differential exists. See Drawtite Doors for those applications. FOB Shipping Point.
Outside Stand-Off Mounting. For Motorized or Spring Assist only -- please contact dealer for pricing.
Common Features of Motorized/Spring Assist Doors
Breakaway Feature
Prevents damage to door or guide track. Easy to reset back into the track.
Motorized Door Track
EPDM seals on both sides ensure a tight seal at vertical edges.
Extrusion N-Roller
Custom extruded track with reinforced section. Rollers are trapped in an extruded cavity. Heavy duty rollers provide smooth operation motion.
| Southland Equipment Service | |
|---|---|
| Product Category | Industrial Partitions |
| Product Number | HBBS8X10 |
| Product Name | BUG BLOCKING SCREENED MESH CURTAIN DOORS |
| Material | Vinyl / PVC |