Terra Universal, Inc. Softwall Vinyl Curtain 1320C-10

Description
Suitable for all classes of cleanrooms and all levels of process isolation
Description
Suitable for all classes of cleanrooms and all levels of process isolation

Suppliers

Company
Product
Description
Supplier Links
Softwall Vinyl Curtain - 1320C-10 - Terra Universal, Inc.
Fullerton, CA, USA
Softwall Vinyl Curtain
1320C-10
Softwall Vinyl Curtain 1320C-10
Suitable for all classes of cleanrooms and all levels of process isolation

Suitable for all classes of cleanrooms and all levels of process isolation

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Industrial Partitions
Product Number 1320C-10
Product Name Softwall Vinyl Curtain
Partition Type Divider Curtain
Material Vinyl / PVC
Height 120 inch (3048 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Portable Radiation Shielding Barriers -  - MarShield
Specs
Partition Type Portable
Material Glass; Safety Lead Glass
Height 75 inch (1905 mm)
View Details
Cleanroom Barrier Walls and Hardwall Panels (304 Stainless Steel) - 6602-59 - Terra Universal, Inc.
Specs
Partition Type Room Partitions; Demountable
Material Stainless Steel
Height 120 inch (3048 mm)
View Details
Jesco Industries, Inc.
Specs
Partition Type Mesh
Material Steel
Height 36 to 48 inch (914 to 1219 mm)
View Details
Cage and Partition System - Secura Mesh® - AMICO
Specs
Partition Type Mesh
Material Stainless Steel; Steel; Hot Dip Galvanized (optional)
Color Custom colors can be matched using RAL Numbers
View Details