AMICO Cage and Partition System Secura Mesh®

Description
The AMICO system is designed to meet your security requirements by offering the advantage of easy assembly while providing strength, visibility and ventilation. The ASM Partition System is modular, stackable and made of all welded construction. The Secura Mesh filler for each partition is made from a sheet of steel that is simultaneously slit and stretched into a rigid, open mesh design making one continuous sheet that, if cut, will not unravel at the strands. The partitions are fabricated in sizes to fit the simplest to the most complex of floor designs without cutting, welding, or drilling. Partitions are constructed from 0.135-in thick by 1 1/2-in diamond mesh and securely welded to a 1-1/4in x 1-1/4in x 1/8-in steel angle frame. Frames have 7/8-in X 7/16-in slotted holes for mounting to posts and adjacent partitions. Partitions three to six feet wide have one 1/4-in x 3/4-in stiffener welded to the frame. Wider partitions have two stiffeners. Both wall and ceiling panels can have cutouts factory fabricated to any size with u-channel protecting exposed edges of mesh.
Description
The AMICO system is designed to meet your security requirements by offering the advantage of easy assembly while providing strength, visibility and ventilation. The ASM Partition System is modular, stackable and made of all welded construction. The Secura Mesh filler for each partition is made from a sheet of steel that is simultaneously slit and stretched into a rigid, open mesh design making one continuous sheet that, if cut, will not unravel at the strands. The partitions are fabricated in sizes to fit the simplest to the most complex of floor designs without cutting, welding, or drilling. Partitions are constructed from 0.135-in thick by 1 1/2-in diamond mesh and securely welded to a 1-1/4in x 1-1/4in x 1/8-in steel angle frame. Frames have 7/8-in X 7/16-in slotted holes for mounting to posts and adjacent partitions. Partitions three to six feet wide have one 1/4-in x 3/4-in stiffener welded to the frame. Wider partitions have two stiffeners. Both wall and ceiling panels can have cutouts factory fabricated to any size with u-channel protecting exposed edges of mesh.

Suppliers

Company
Product
Description
Supplier Links
Cage and Partition System - Secura Mesh® - AMICO
Birmingham, AL, USA
Cage and Partition System
Secura Mesh®
Cage and Partition System Secura Mesh®
The AMICO system is designed to meet your security requirements by offering the advantage of easy assembly while providing strength, visibility and ventilation. The ASM Partition System is modular, stackable and made of all welded construction. The Secura Mesh filler for each partition is made from a sheet of steel that is simultaneously slit and stretched into a rigid, open mesh design making one continuous sheet that, if cut, will not unravel at the strands. The partitions are fabricated in sizes to fit the simplest to the most complex of floor designs without cutting, welding, or drilling. Partitions are constructed from 0.135-in thick by 1 1/2-in diamond mesh and securely welded to a 1-1/4in x 1-1/4in x 1/8-in steel angle frame. Frames have 7/8-in X 7/16-in slotted holes for mounting to posts and adjacent partitions. Partitions three to six feet wide have one 1/4-in x 3/4-in stiffener welded to the frame. Wider partitions have two stiffeners. Both wall and ceiling panels can have cutouts factory fabricated to any size with u-channel protecting exposed edges of mesh.

The AMICO system is designed to meet your security requirements by offering the advantage of easy assembly while providing strength, visibility and ventilation. The ASM Partition System is modular, stackable and made of all welded construction. The Secura Mesh filler for each partition is made from a sheet of steel that is simultaneously slit and stretched into a rigid, open mesh design making one continuous sheet that, if cut, will not unravel at the strands. The partitions are fabricated in sizes to fit the simplest to the most complex of floor designs without cutting, welding, or drilling.

Partitions are constructed from 0.135-in thick by 1 1/2-in diamond mesh and securely welded to a 1-1/4in x 1-1/4in x 1/8-in steel angle frame. Frames have 7/8-in X 7/16-in slotted holes for mounting to posts and adjacent partitions. Partitions three to six feet wide have one 1/4-in x 3/4-in stiffener welded to the frame. Wider partitions have two stiffeners. Both wall and ceiling panels can have cutouts factory fabricated to any size with u-channel protecting exposed edges of mesh.

Supplier's Site

Technical Specifications

  AMICO
Product Category Industrial Partitions
Product Number Secura Mesh®
Product Name Cage and Partition System
Partition Type Mesh
Unlock Full Specs
to access all available technical data

Similar Products

Modular Radiation Shielding Barriers & Walls -  - MarShield
Specs
Material Glass; Steel
Height 84 inch (2134 mm)
View Details
STANDARD WOVEN WIRE PANEL - HSP75 - Raymond Handling Consultants, L.C.
Raymond Handling Consultants, L.C.
Specs
Partition Type Mesh
Width 60 inch (1524 mm)
View Details
Industrial Roll Up Curtain - RC SS Series - Steel Guard Safety Corp.
Specs
Partition Type Divider Curtain
Material Vinyl / PVC; Steel-Scrim® Vinyl
Height 84 to 180 inch (2134 to 4572 mm)
View Details
Jesco Industries, Inc.
Specs
Partition Type Mesh
Material Steel
Height 36 to 48 inch (914 to 1219 mm)
View Details