Features
• Table height can be adjusted according to the current task.
• Work standing up or sitting down in the same location.
• Height adjustable from 30" to 42".
• Ergonomic, heavy duty and functional.
• Load capacity: 825lb.
• Retractable handle.
• Turn the crank to raise or lower the table.
• For use without an electrical connection.
• 4 hydraulic cylinders.
Rousseau Metal Inc. | |
---|---|
Product Category | Workbenches and Workstations (Industrial) |
Product Number | WSN2KH003M |
Product Name | Manual Adjustable Workbench with Laminated Wood Top (60"W X30"D) |
Length | 30.0 inch (762 mm) |