RS Components, Ltd. Hinges 2845479

Description
RS PRO 16666T Hinge
Request a Quote
Description
RS PRO 16666T Hinge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Hinges - 2845479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Hinges
2845479
Hinges 2845479
RS PRO 16666T Hinge

RS PRO 16666T Hinge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hinges (industrial)
Product Number 2845479
Product Name Hinges
Hinge Type Concealed; Concealed
Unlock Full Specs
to access all available technical data

Similar Products

Hinges - 3478434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Butt; Butt
Leaf Thickness 0.1181 inch (3 mm)
Length 3.15 inch (80 mm)
View Details
Hinges - 3478579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Continuous; Piano style
Leaf Thickness 0.0787 inch (2 mm)
Length 40.16 inch (1020 mm)
View Details
Hinges - 9174456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Spring; Spring
Leaf Thickness 0.0591 inch (1.5 mm)
Length 9.45 inch (240 mm)
View Details
Hinges - 825821 - RS Components, Ltd.
RS Components, Ltd.
Specs
Hinge Type Concealed; Concealed
Leaf Thickness 0.0984 inch (2.5 mm)
Length 2.36 inch (60 mm)
View Details