The S99FXD-037530 is a double-end flexi-hinge made of 400 series stainless steel, designed for zero-backlash, lubrication-free angular motion up to ±3.7° with indefinite life. It has an outer diameter of 0.3750 inch, a length of 0.600 inch, and a torsional spring rate of 0.4002 lb-in/deg at zero deflection, with a maximum load capacity of 250.00 lb in both compression and tension. It operates reliably from -65°F to +350°F in harsh environments including vacuum, dust, and extreme vibration.
Miscellaneous Mechanical Components are those components and assemblies not easily categorized. Idler Rollers, Feed Rollers, Cam Followers, Synchro Clamps and Geneva Mechanisms all play an important role in a broad range of applications.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Hinges (industrial) |
| Product Number | S99FXD-037530 |
| Product Name | Double End Flexi-Hinge, Max. Load of 226lbs Compression & 226lbs Tension |
| Length | 0.6000 inch (15.24 mm) |