Southco Cam Locks and Lock Plugs PK-39-72-13-002

Description
Cam Locks and Lock Plugs
Request a Quote
Description
Cam Locks and Lock Plugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cam Locks and Lock Plugs - PK-39-72-13-002 - bisco industries
Anaheim, CA, United States
Cam Locks and Lock Plugs
PK-39-72-13-002
Cam Locks and Lock Plugs PK-39-72-13-002
Cam Locks and Lock Plugs

Cam Locks and Lock Plugs

Supplier's Site

Technical Specifications

  bisco industries
Product Category Plugs, Stoppers, and Inserts
Product Number PK-39-72-13-002
Product Name Cam Locks and Lock Plugs
Unlock Full Specs
to access all available technical data

Similar Products

Steel Hole Plug - 7605 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Shape / Application Round
Material Steel - Stainless; Steel
NPT Thread 3/4" NPT
View Details
2 suppliers
0.046875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shape / Application Round
Features Threaded
Overall Length 1.12 inch (28.57 mm)
View Details
093 Monel Lee Plug® -  - Lee Co. (The)
Specs
Shape / Application Round
Material Monel; Monel
NPT Thread 0.093 inches
View Details
Pressure Compensation Device Snap-in - DA 284 | IP66 - STEGO
Specs
Shape / Application Button Plug
Features Vented
Fitted Depth 0.5906 inch (15 mm)
View Details