Southco Lock Pins and Receptacles LR-10ER1000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LR-10ER1000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism that allows for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 5/16 inches and is compatible with various handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 7,220 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Datasheet Summary
Powered by GS/AI

The LR-10ER1000 is a quick-release pin designed for ease of use in various applications. It features a spring-loaded ball detent mechanism that allows for simple push-to-install and pull-to-remove functionality. Constructed from corrosion-resistant 300 series stainless steel, this pin offers durability and reliability in demanding environments. The pin has a nominal diameter of 5/16 inches and is compatible with various handle styles, including plain, L-handle, T-handle, and ring handle options. The calculated double shear strength for this pin is 7,220 lbf, making it suitable for applications requiring significant load-bearing capabilities. Additional configurations and sizes are available upon request, providing flexibility for different project requirements.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LR-10ER1000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LR-10ER1000
Lock Pins and Receptacles LR-10ER1000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LR-10ER1000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Uninsulated Shorting Pin- .250
Specs
Nominal Diameter 0.0400 inch (1.02 mm)
Length 0.2500 inch (6.35 mm)
Material Brass; Brass
View Details
Custom Cotter Pins -  - National Bolt & Nut Corporation
National Bolt & Nut Corporation
Specs
Pin Type Cotter Pin, Extended / Hammerlock
Design Units English; Metric
View Details
0.123/0.125 Pin Diameter, 0.375 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Groove
Nominal Diameter 0.1230 inch (3.12 mm)
Length 0.3750 inch (9.52 mm)
View Details
Custom Sealing Pins -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details