Stock Drive Products & Sterling Instrument - SDP/SI 0.123/0.125 Pin Diameter, 0.375 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0412

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel groove pins with a 0.123 to 0.125 inch diameter and 0.375 inch length, zinc plated, feature three parallel grooves extending half their length and a chamfered end for installation. The pin expands to a maximum outer diameter of 0.136 inch when inserted.

Datasheet Summary
Powered by GS/AI

Carbon steel groove pins with a 0.123 to 0.125 inch diameter and 0.375 inch length, zinc plated, feature three parallel grooves extending half their length and a chamfered end for installation. The pin expands to a maximum outer diameter of 0.136 inch when inserted.

Suppliers

Company
Product
Description
Supplier Links
0.123/0.125 Pin Diameter, 0.375 Long, Steel (Zinc Plated) Grooved Pin - A 9C37-0412 - Stock Drive Products & Sterling Instrument - SDP/SI
Hicksville, NY, United States
0.123/0.125 Pin Diameter, 0.375 Long, Steel (Zinc Plated) Grooved Pin
A 9C37-0412
0.123/0.125 Pin Diameter, 0.375 Long, Steel (Zinc Plated) Grooved Pin A 9C37-0412
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C37-0412
Product Name 0.123/0.125 Pin Diameter, 0.375 Long, Steel (Zinc Plated) Grooved Pin
Pin Type Groove
Unlock Full Specs
to access all available technical data

Similar Products

0.0937
Specs
Nominal Diameter 0.0937 inch (2.38 mm)
Length 0.8750 inch (22.22 mm)
View Details
1mm Dia. BY 10mm Long Steel Dowel Pin - MD6325MQ0010X010 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0394 inch (1 mm)
Length 0.3937 inch (10 mm)
Material HardenedSteel
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1875 inch (4.76 mm)
Length 0.8750 inch (22.22 mm)
View Details
2.5mm Dia. BY 14mm Long Steel Dowel Pin - MD6325MQ0025X014 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.0984 inch (2.5 mm)
Length 0.5512 inch (14 mm)
Material HardenedSteel
View Details