Southco Lock Pins and Receptacles LJ-12DL2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-12DL2000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The nominal pin diameter is 0.375 inches, with a grip length of 2.000 inches. The calculated double shear strength is rated at 20,860 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Datasheet Summary
Powered by GS/AI

The LJ-12DL2000 is a precision detent pin designed for quick-release applications. It features a hardened stainless steel construction, ensuring strength and durability. The pin is spring-loaded with a ball detent mechanism, allowing for easy installation and removal by pushing to install and pulling to remove. The nominal pin diameter is 0.375 inches, with a grip length of 2.000 inches. The calculated double shear strength is rated at 20,860 lbf, based on 60% of the ultimate tensile strength of the material. Additional configurations and sizes are available upon request, making it a versatile option for various engineering projects.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-12DL2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-12DL2000
Lock Pins and Receptacles LJ-12DL2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-12DL2000
Product Name Lock Pins and Receptacles
Material Stainless; Stainless Steel
Unlock Full Specs
to access all available technical data

Similar Products

Self-Clinching Pins - Type FH, FHS, FHA - Unified - FH-106-16ZC - PennEngineering®
Specs
Pin Type Groove; Self-Clinching Pins - Type FH, FHS, FHA - Unified
Design Units English
Nominal Diameter 0.1060 inch (2.69 mm)
View Details
2 suppliers
Compact Snap-In Clamping Pin - QCOWM-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 to 0.2559 inch (5 to 6.5 mm)
View Details
Cosmetic Pins - Series 550 - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
0.1252
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Nominal Diameter 0.1252 inch (3.18 mm)
Length 2 inch (50.8 mm)
Material HardenedSteel
View Details