Imao-Fixtureworks Hole Holding Clamp QCHC-N

Description
Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Secure locking upon releasing button. No need for receptacle. All in stainless steel. Clamping force: 3 / 6N Shear strength: 200 / 400N Tensile strength: 150 / 300N
Request a Quote Datasheet
Description
Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Secure locking upon releasing button. No need for receptacle. All in stainless steel. Clamping force: 3 / 6N Shear strength: 200 / 400N Tensile strength: 150 / 300N
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hole Holding Clamp - QCHC-N - Imao-Fixtureworks
Fraser, MI, United States
Hole Holding Clamp
QCHC-N
Hole Holding Clamp QCHC-N
Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge. Ideal for frequent changeover of machinery or fixture. Hole Holding Clamps reduce your setup time in packaging / printing / food processing machines or assembly / checking fixtures. Secure locking upon releasing button. No need for receptacle. All in stainless steel. Clamping force: 3 / 6N Shear strength: 200 / 400N Tensile strength: 150 / 300N

Hole Holding Clamps provide quick changeover with no tools and high holding capacity by wedge.

Ideal for frequent changeover of machinery or fixture.

Hole Holding Clamps reduce your setup time in packaging / printing / food processing machines or assembly / checking fixtures.

Secure locking upon releasing button.

No need for receptacle.

All in stainless steel.

Clamping force: 3 / 6N

Shear strength: 200 / 400N

Tensile strength: 150 / 300N

Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Industrial Pins
Product Number QCHC-N
Product Name Hole Holding Clamp
Pin Type Clamping
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Pin - QCPCS-M / QCPCSF-M - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.2362 to 0.3150 inch (6 to 8 mm)
View Details
One-touch Flex Locator Clamper (Cam Handle) - CP731 - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.7087 to 1.1 inch (18 to 28 mm)
View Details
Shaft Coupling Clamp - QCSJ - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.1969 inch (5 mm)
View Details
Clamping Pin (Heavy) - QLPDH-X - Imao-Fixtureworks
Specs
Pin Type Clamping
Design Units Metric
Nominal Diameter 0.4724 to 0.6299 inch (12 to 16 mm)
View Details