Southco Lock Pins and Receptacles LJ-12BT2000

Description
Lock Pins and Receptacles
Request a Quote
Description
Lock Pins and Receptacles
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LJ-12BT2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions tailored to meet different grip lengths and handle styles. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Datasheet Summary
Powered by GS/AI

The LJ-12BT2000 is a precision detent pin designed for quick-release applications. It features a spring-loaded ball detent mechanism that allows for easy installation and removal by pushing to install and pulling to remove. The pin is constructed from hardened stainless steel, ensuring strength and durability. It is available in various sizes, with specific dimensions tailored to meet different grip lengths and handle styles. The calculated double shear strength for this pin is based on 60% of the ultimate tensile strength of the material, providing reliable performance in demanding applications. Additional configurations and sizes, including metric options, can be requested.

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LJ-12BT2000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LJ-12BT2000
Lock Pins and Receptacles LJ-12BT2000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LJ-12BT2000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

Nautical Handle Quick Release Ball Lock Pins -  - Fairlane Products, Inc.
Specs
Pin Type QuickRelease
Design Units English; Metric
Nominal Diameter 0.1875 to 0.6250 inch (4.76 to 15.87 mm)
View Details
Copper PCB Push Pins with Compression Springs - F049-000006 - Rego Electronics Inc.
Specs
Pin Type CoiledSpring; PCB Push Pin
Design Units Metric
Nominal Diameter 0.1850 inch (4.7 mm)
View Details
Expander System-Bolt Fastener with Washers -  - Nord-Lock Group
Specs
Pin Type Pivot / Hinge
Design Units Metric
Nominal Diameter 1.5 to 6.3 inch (38 to 160 mm)
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details