SPIROL Slotted Spring Pins ISO 8752 EN 28752 Pins

Description
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation.
Request a Quote
Description
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

SPIROL's Slotted Spring Pins, specifically the ISO 8752 EN 28752 Pins, are designed for general-purpose fastening applications. These pins feature a slot width that is narrower than the wall thickness, preventing interlocking during feeding and installation, which can lead to production downtime. The design allows for smoother insertion and accommodates wider hole tolerances compared to rigid solid pins, potentially reducing manufacturing costs. The pins are manufactured from high carbon steel or austenitic stainless steel, providing higher shear strength than typical ISO 8752 pins. SPIROL's rigorous quality control ensures consistent diameter specifications and straightness, enhancing performance in shock or fatigue applications. Additionally, SPIROL offers mechanical zinc plating for corrosion resistance without the risk of hydrogen embrittlement associated with electroplated zinc. Overall, these pins are suitable for applications requiring reliable fastening solutions with reduced risk of assembly issues.

Datasheet Summary
Powered by GS/AI

SPIROL's Slotted Spring Pins, specifically the ISO 8752 EN 28752 Pins, are designed for general-purpose fastening applications. These pins feature a slot width that is narrower than the wall thickness, preventing interlocking during feeding and installation, which can lead to production downtime. The design allows for smoother insertion and accommodates wider hole tolerances compared to rigid solid pins, potentially reducing manufacturing costs. The pins are manufactured from high carbon steel or austenitic stainless steel, providing higher shear strength than typical ISO 8752 pins. SPIROL's rigorous quality control ensures consistent diameter specifications and straightness, enhancing performance in shock or fatigue applications. Additionally, SPIROL offers mechanical zinc plating for corrosion resistance without the risk of hydrogen embrittlement associated with electroplated zinc. Overall, these pins are suitable for applications requiring reliable fastening solutions with reduced risk of assembly issues.

Suppliers

Company
Product
Description
Supplier Links
Slotted Spring Pins - ISO 8752 EN 28752 Pins - SPIROL
Danielson, CT, USA
Slotted Spring Pins
ISO 8752 EN 28752 Pins
Slotted Spring Pins ISO 8752 EN 28752 Pins
Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation.

Slotted Spring Pins are headless hollow cylindrical tubes having a longitudinal slot down the entire length with chamfered or round ends to aid installation. For automation assembly and high performance applications, SPIROL recommends Coiled Spring Pins for error free installation.

Supplier's Site Datasheet

Technical Specifications

  SPIROL
Product Category Industrial Pins
Product Number ISO 8752 EN 28752 Pins
Product Name Slotted Spring Pins
Pin Type Roll
Bulk/Assorted Package Bulk
Design Units Metric
Unlock Full Specs
to access all available technical data

Similar Products

Extra Light Duty Pins - Series 500 - Inch - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
Superflex Pins - Series 600 - Inch - SPIROL
Specs
Pin Type CoiledSpring
Bulk/Assorted Package Bulk
Design Units English
View Details
Helical Knurled Pins - Metric - Series KP300 - SPIROL
Specs
Pin Type StraightDowel
Bulk/Assorted Package Bulk
Design Units Metric
View Details
Special Solid Pins - Inch -  - SPIROL
Specs
Pin Type Custom Pins
Bulk/Assorted Package Bulk
Design Units English
View Details