Southco Lock Pins and Receptacles LA-16BL3000

Description
Lock Pins and Receptacles
Request a Quote Datasheet
Description
Lock Pins and Receptacles
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lock Pins and Receptacles - LA-16BL3000 - bisco industries
Anaheim, CA, United States
Lock Pins and Receptacles
LA-16BL3000
Lock Pins and Receptacles LA-16BL3000
Lock Pins and Receptacles

Lock Pins and Receptacles

Supplier's Site Datasheet

Technical Specifications

  bisco industries
Product Category Industrial Pins
Product Number LA-16BL3000
Product Name Lock Pins and Receptacles
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

.025
Specs
Material Phosphor Bronze
View Details
0.125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1250 inch (3.17 mm)
Length 0.7500 inch (19.05 mm)
View Details
Split Pins - 526625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Diameter 0.1575 inch (4 mm)
Length 2 inch (50.8 mm)
Material Steel
View Details
Expander System-Flat head fastener - Flat head fastener - Nord-Lock Group
Specs
Design Units Metric
Nominal Diameter 1.57 to 6.3 inch (40 to 160 mm)
Length 78.74 inch (2000 mm)
View Details