Stock Drive Products & Sterling Instrument - SDP/SI 0.125" Nominal Dia. Carbon Steel, 0.75" Long Roll Pin A 9C35-0424

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Carbon steel roll pin with a nominal diameter of 1/8 inch and a length of 0.75 inch, made from carbon spring steel and priced per 100 pieces. The pin has a chamfered end and is designed for use in holes with a minimum diameter of 0.125 inch and a maximum diameter of 0.129 inch. Wall thickness is 0.028 inch, and maximum chamfer diameter is 0.122 inch. The part belongs to a series of roll pins with dimensions specified in the catalog code system.

Datasheet Summary
Powered by GS/AI

Carbon steel roll pin with a nominal diameter of 1/8 inch and a length of 0.75 inch, made from carbon spring steel and priced per 100 pieces. The pin has a chamfered end and is designed for use in holes with a minimum diameter of 0.125 inch and a maximum diameter of 0.129 inch. Wall thickness is 0.028 inch, and maximum chamfer diameter is 0.122 inch. The part belongs to a series of roll pins with dimensions specified in the catalog code system.

Suppliers

Company
Product
Description
Supplier Links
0.125
Hicksville, NY, United States
0.125" Nominal Dia. Carbon Steel, 0.75" Long Roll Pin
A 9C35-0424
0.125" Nominal Dia. Carbon Steel, 0.75" Long Roll Pin A 9C35-0424
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Industrial Pins
Product Number A 9C35-0424
Product Name 0.125" Nominal Dia. Carbon Steel, 0.75" Long Roll Pin
Pin Type Roll
Unlock Full Specs
to access all available technical data

Similar Products

3MM Nominal Dia. Steel, 8MM Long Roll Pin - MD1481MQB030X008 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Pin Type Roll
Nominal Diameter 0.1181 inch (3 mm)
Length 0.3150 inch (8 mm)
View Details
0.0625
Specs
Pin Type Roll
Nominal Diameter 0.0625 inch (1.59 mm)
Length 0.8750 inch (22.22 mm)
View Details
0.099
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.9380 inch (23.83 mm)
Material HardenedSteel
View Details
0.131
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Length 0.8750 inch (22.22 mm)
Material HardenedSteel
View Details