Kaeser Compressors, Inc. Portable Electric Air Compressors M250E / M255E

Description
MOBILAIR e-power Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to the rugged, weatherproof design of our MOBILAIR compressors, the M250E and M255E compressors are capable of operating in climates from 14°F up to 104°F. Capacities: 565 to 990 cfm Pressures from 87 to 200 psig
Request a Quote
Description
MOBILAIR e-power Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to the rugged, weatherproof design of our MOBILAIR compressors, the M250E and M255E compressors are capable of operating in climates from 14°F up to 104°F. Capacities: 565 to 990 cfm Pressures from 87 to 200 psig
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The MOBILAIR M 250E and M 255E are electric portable air compressors designed for outdoor and industrial use, offering capacities from 523 to 987 cfm and pressures from 87 to 200 psig. They feature a compact, powder-coated cabinet with a floor pan, dual gasketed steel doors, and radiant heaters enabling operation from 14°F to 104°F, with low-temperature versions down to -10°F. Equipped with SIGMA PROFILE airends and IE4 motors for energy efficiency, they include star-delta starters, cam-type connectors for quick hookup, and SIGMA CONTROL SMART operation with modulation or optional DUAL control mode. Units are transportable via forklift or crane, mounted on heavy-duty high-clearance skids, and support telematics remote monitoring via optional Telematics 36.

Datasheet Summary
Powered by GS/AI

The MOBILAIR M 250E and M 255E are electric portable air compressors designed for outdoor and industrial use, offering capacities from 523 to 987 cfm and pressures from 87 to 200 psig. They feature a compact, powder-coated cabinet with a floor pan, dual gasketed steel doors, and radiant heaters enabling operation from 14°F to 104°F, with low-temperature versions down to -10°F. Equipped with SIGMA PROFILE airends and IE4 motors for energy efficiency, they include star-delta starters, cam-type connectors for quick hookup, and SIGMA CONTROL SMART operation with modulation or optional DUAL control mode. Units are transportable via forklift or crane, mounted on heavy-duty high-clearance skids, and support telematics remote monitoring via optional Telematics 36.

Suppliers

Company
Product
Description
Supplier Links
Portable Electric Air Compressors - M250E / M255E - Kaeser Compressors, Inc.
Fredericksburg, VA, United States
Portable Electric Air Compressors
M250E / M255E
Portable Electric Air Compressors M250E / M255E
MOBILAIR e-power Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to the rugged, weatherproof design of our MOBILAIR compressors, the M250E and M255E compressors are capable of operating in climates from 14°F up to 104°F. Capacities: 565 to 990 cfm Pressures from 87 to 200 psig

MOBILAIR e-power

Our M250E and M255E offer the reliable energy efficiency of our electric industrial compressors and are specifically designed to withstand the rigors of outdoor use. In addition to the rugged, weatherproof design of our MOBILAIR compressors, the M250E and M255E compressors are capable of operating in climates from 14°F up to 104°F.

  • Capacities: 565 to 990 cfm
  • Pressures from 87 to 200 psig
Supplier's Site Datasheet

Technical Specifications

  Kaeser Compressors, Inc.
Product Category Air Compressors
Product Number M250E / M255E
Product Name Portable Electric Air Compressors
Lubrication Style Oil-less
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Compressor with Belt Drive - SX - SK Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 8.8 to 89 SCFM (14.96 to 151 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Twin Rotary Screw Compressor with Direct Drive - HSD Series - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 827 to 3044 SCFM (1406 to 5174 m³/hr)
Discharge / Operating Pressure 80 to 217 psi (56.3 to 153 m H2O)
View Details
Portable Diesel Air Compressors - Mobilair™ M480 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Power Source Diesel
Mass Flow Capacity 1330 to 1700 SCFM (2261 to 2890 m³/hr)
View Details
Portable Diesel Air Compressor - Mobilair™ M27 - Kaeser Compressors, Inc.
Specs
Compressor Technology Rotary Screw
Mass Flow Capacity 92 SCFM (156 m³/hr)
Discharge / Operating Pressure 100 psi (70.38 m H2O)
View Details