Soshin Electric Co., Ltd. RF Filters HMD0148L

Description
LTCC BAND PASS FILTER, 5150MHZ -
Request a Quote Datasheet
Description
LTCC BAND PASS FILTER, 5150MHZ -
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Filters - 4947-HMD0148LDKR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BAND PASS FILTER, 5150MHZ -

LTCC BAND PASS FILTER, 5150MHZ -

Buy Now Datasheet
RF Filters - 4947-HMD0148LCT-ND - DigiKey
Thief River Falls, MN, United States
LTCC BAND PASS FILTER, 5150MHZ -

LTCC BAND PASS FILTER, 5150MHZ -

Buy Now Datasheet
RF Filters - 4947-HMD0148LTR-ND - DigiKey
Thief River Falls, MN, United States
LTCC BAND PASS FILTER, 5150MHZ -

LTCC BAND PASS FILTER, 5150MHZ -

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Filters and Microwave Filters
Product Number 4947-HMD0148LDKR-ND
Product Name RF Filters
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5493 MHz
Bandwidth 685000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 2.6 GHz Lowpass Filter - MFLP-00023CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 2010 MHz
View Details
2232 MHz WiFi Cavity Band Pass Filter - AB2232B980 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2232 MHz
Bandwidth 22000 kHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Ceramic Filters - 50-ECS-DCF-110CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 6450 MHz
Insertion Loss 3 dB
View Details