Sonkit (Shanghai) Industry Technology Co., Ltd. Metal Comma Ring Seal COI/COE

Description
Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear. Applications: Shaft applications & Slow dynamic applications. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Vacuum (1E-torr) ~ 250MPa Suitable medium: Oil, water, gas, etc Leak Rate: 1E-9pa m³/s Dimensions: Outer diameters: 6mm - 4500mm Cross-section range: 1.6mm - 4.8mm Material & Form Options: Conventional Material: Inconel 718, 750, 321, 316 Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Features & Benefits: Available for internal pressure and external pressure High temperature, pressure, corrosion & wear resistance High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A low seating load is required for full metal seal contact, ensuring the sealing effect Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))
Request a Quote Datasheet
Description
Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear. Applications: Shaft applications & Slow dynamic applications. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Vacuum (1E-torr) ~ 250MPa Suitable medium: Oil, water, gas, etc Leak Rate: 1E-9pa m³/s Dimensions: Outer diameters: 6mm - 4500mm Cross-section range: 1.6mm - 4.8mm Material & Form Options: Conventional Material: Inconel 718, 750, 321, 316 Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Features & Benefits: Available for internal pressure and external pressure High temperature, pressure, corrosion & wear resistance High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A low seating load is required for full metal seal contact, ensuring the sealing effect Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Comma Ring Seal COI/COE
Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear. Applications: Shaft applications & Slow dynamic applications. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Vacuum (1E-torr) ~ 250MPa Suitable medium: Oil, water, gas, etc Leak Rate: 1E-9pa m³/s Dimensions: Outer diameters: 6mm - 4500mm Cross-section range: 1.6mm - 4.8mm Material & Form Options: Conventional Material: Inconel 718, 750, 321, 316 Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Features & Benefits: Available for internal pressure and external pressure High temperature, pressure, corrosion & wear resistance High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A low seating load is required for full metal seal contact, ensuring the sealing effect Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))

Product Overview:

Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of the shaft condition. The surface finish of the shaft shall be mirror polished, and the hardness shall be high enough so that the sliding motion of the seal and shaft does not deteriorate either of them. In addition, we advise to silver plate Comma Ring for better tightness, reduced friction and wear.


Applications:

Shaft applications & Slow dynamic applications.


Specifications:



  • Working temperature: -270°C ~ +800°C
  • Working Pressure: Vacuum (1E-torr) ~ 250MPa
  • Suitable medium: Oil, water, gas, etc
  • Leak Rate: 1E-9pa m³/s

Dimensions:



  • Outer diameters: 6mm - 4500mm
  • Cross-section range: 1.6mm - 4.8mm

Material & Form Options:



  • Conventional Material: Inconel 718, 750, 321, 316
  • Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy
  • Electroplating/Coating: Silver, Nickel, Gold, Stannum, Copper, PTFE
  • Product forms: Round, Rectangular, Racetrack, Customized product shapes also available

Features & Benefits:



  • Available for internal pressure and external pressure
  • High temperature, pressure, corrosion & wear resistance
  • High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful
  • A low seating load is required for full metal seal contact, ensuring the sealing effect

Why Choose Sonkit Industry?

Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments.


You can benefit from Sonkit from:



  • 2-4 week lead-times
  • Three-year warranty period
  • Experienced research and technical support team
  • Stable and reliable electroplating process
  • High reliability with customized heating treatment and process control
  • High-quality control with In-house test labs
  • Fast response within 24 hours
  • Ongoing improvement through close cooperation with renowned universities and research institutes
  • Experiences from cooperation with Global Fortune 500 Companies worldwide

To ensure you get high-quality products, we provide:



  • 100% strength test for weldment
  • Provide weld pass inspection report as required
  • Helium leak detection report
  • Static pressure tests to 200 Mpa
  • Material and Coating inspection report
  • Dimension inspection report
  • For Inquiries, we provide quotations in 24 hours

Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))

Supplier's Site Datasheet

Technical Specifications

  Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Category Metal Ring Seals
Product Number COI/COE
Product Name Metal Comma Ring Seal
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Vacuum; Shaft Application
Shape Round; Rectangular/Square; Oblong/Oval
Temperature -454 to 1472 F (-270 to 800 C)
Pressure 0 to 36259 psi (0.0 to 25518 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Spring Energized Metal C-Ring Seal - CSI/CSE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type Spring-Energized; C-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Metal V-Ring Seal - VI/VE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Nuclear; Vacuum; Applications in high pressure and needs high spring back.
Seal Type U-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Spring Energized Metal U-Ring Seal - CSA - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type Spring-Energized; C-Ring; U-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Metal W-Ring Seal - WE/WI - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; MIL_SPEC; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type E-Ring; W-Ring
Shape Round
View Details