Sonkit (Shanghai) Industry Technology Co., Ltd. Datasheets for Metal Ring Seals
Metal ring seals are static devices that can withstand high operating temperatures, pressures, and vacuums. They can also withstand cryogenic conditions and high face-to-face cycling.
Metal Ring Seals: Learn more
| Product Name | Notes |
|---|---|
| Product Overview: Balanced Metal O-Ring seals are high-strength metallic tubes developed for use in harsh working conditions. It's a sealing solution for high-pressure/high-t emperature applications with little spring back. Metal... | |
| Product Overview: Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Metal C-rings for internal pressure or external pressure are... | |
| Product Overview: Metal O-ring is a high-strength metallic tube designed to be used in harsh working conditions. It's an ideal sealing choice for high-pressure and high-temperature applications with little spring... | |
| Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are... | |
| Product Overview: Metal V-ring is based on a metallic "V" substrate, designed to be applied in extreme working conditions. Metal V-rings for internal pressure or external pressure are system pressure... | |
| Product Overview: Sonkit Metal Comma Ring Seals are designed for slow dynamic applications. The tightness with a Comma Ring is more than with any other metal seal a function of... | |
| Product Overview: Sonkit Metal W-ring seals (Metal E-ring seals) are designed to have low load & high spring back performance for high-pressure/temper ature applications. In service, Metal W-rings are pressure... | |
| Product Overview: Spring Energized Metal C-ring is based on a metallic "C" substrate, designed to be applied in extreme working conditions. By default, Spring Energized Metal C-Ring for internal pressure... | |
| Product Overview: Spring Energized Metal U-ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Spring Energized Metal U-Rings... | |
| Product Overview: The Spring Energized Metal O-Ring Seal is a high-strength metallic tube that is meant to be used in harsh working conditions. It is a sealing solution for high-pressure/high-t... |