Sonkit (Shanghai) Industry Technology Co., Ltd. Metal U-Ring Seal CA

Description
Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and material, Metal U-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static sealing. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable medium: Oil, water, gas, etc Leak Rate: 1E-10pa m³/s Dimensions: Outer diameters: 0.250" (6mm) to 177" (4500mm) Cross section: 1/32" (0.9mm) to 1/2"(12.7mm) Material & Form Options: Conventional Material: 321/316L/304/Inconel , 718/750 Aluminum copper, etc Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Product Features: Able to withstand axial pressure Leak-proof performance with ultra-low leakage rates High temperature, pressure, corrosion & wear resistance Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A low seating load is required for full metal seal contact, ensuring the sealing effect In the quarter-turn application, the plating is transferred to the valves to achieve wear resistance Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))
Request a Quote Datasheet
Description
Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and material, Metal U-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static sealing. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable medium: Oil, water, gas, etc Leak Rate: 1E-10pa m³/s Dimensions: Outer diameters: 0.250" (6mm) to 177" (4500mm) Cross section: 1/32" (0.9mm) to 1/2"(12.7mm) Material & Form Options: Conventional Material: 321/316L/304/Inconel , 718/750 Aluminum copper, etc Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Product Features: Able to withstand axial pressure Leak-proof performance with ultra-low leakage rates High temperature, pressure, corrosion & wear resistance Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A low seating load is required for full metal seal contact, ensuring the sealing effect In the quarter-turn application, the plating is transferred to the valves to achieve wear resistance Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal U-Ring Seal CA
Product Overview: Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and material, Metal U-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static sealing. Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable medium: Oil, water, gas, etc Leak Rate: 1E-10pa m³/s Dimensions: Outer diameters: 0.250" (6mm) to 177" (4500mm) Cross section: 1/32" (0.9mm) to 1/2"(12.7mm) Material & Form Options: Conventional Material: 321/316L/304/Inconel , 718/750 Aluminum copper, etc Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy Electroplating/Coati ng: Silver, Nickel, Gold, Stannum, Copper, PTFE Product forms: Round, Rectangular, Racetrack, Customized product shapes also available Product Features: Able to withstand axial pressure Leak-proof performance with ultra-low leakage rates High temperature, pressure, corrosion & wear resistance Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful A low seating load is required for full metal seal contact, ensuring the sealing effect In the quarter-turn application, the plating is transferred to the valves to achieve wear resistance Why Choose Sonkit Industry? Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments. You can benefit from Sonkit from: 2-4 week lead-times Three-year warranty period Experienced research and technical support team Stable and reliable electroplating process High reliability with customized heating treatment and process control High-quality control with In-house test labs Fast response within 24 hours Ongoing improvement through close cooperation with renowned universities and research institutes Experiences from cooperation with Global Fortune 500 Companies worldwide To ensure you get high-quality products, we provide: 100% strength test for weldment Provide weld pass inspection report as required Helium leak detection report Static pressure tests to 200 Mpa Material and Coating inspection report Dimension inspection report For Inquiries, we provide quotations in 24 hours Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))

Product Overview:

Metal U-Ring is based on a metallic "U" substrate, designed to be used for static and low-cycle dynamic shaft seals. By default, Metal U-rings for axial pressure are system pressure energized, they require low bolting load and have good spring back. Due to its special structure and material, Metal U-rings can be used in working conditions such as high temperature (up to 800°C), cryogenic (low to -270°C), high pressure (up to 1500kgf/cm2), high vacuum (up to 1E-9 mmHg) and other extreme working conditions of static sealing.


Applications:

Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc.


Specifications:



  • Working temperature: -270°C ~ +800°C
  • Working Pressure: Ultra-vacuum ~ +1500 bar
  • Suitable medium: Oil, water, gas, etc
  • Leak Rate: 1E-10pa m³/s

Dimensions:



  • Outer diameters: 0.250" (6mm) to 177" (4500mm)
  • Cross section: 1/32" (0.9mm) to 1/2"(12.7mm)

Material & Form Options:



  • Conventional Material: 321/316L/304/Inconel, 718/750 Aluminum copper, etc
  • Metallic Material: Alloy 718, Alloy X-750, 316 SS, 321 SS, Waspaloy
  • Electroplating/Coating: Silver, Nickel, Gold, Stannum, Copper, PTFE
  • Product forms: Round, Rectangular, Racetrack, Customized product shapes also available

Product Features:



  • Able to withstand axial pressure
  • Leak-proof performance with ultra-low leakage rates
  • High temperature, pressure, corrosion & wear resistance
  • Durable design engineered for static sealing in extreme high-pressure, high-temperature, and ultra-vacuum environments
  • High-performance materials and advanced coatings for enhanced sealing capabilities that are both solid and beautiful
  • A low seating load is required for full metal seal contact, ensuring the sealing effect
  • In the quarter-turn application, the plating is transferred to the valves to achieve wear resistance

Why Choose Sonkit Industry?

Our sealing solutions are designed for industrial applications that demand exceptional performance, reliability, and durability. From high-temperature metal seals and industrial metal ring seals to custom metal sealing solutions, we provide tailored products to meet your specific requirements at the lowest cost. Whether ensuring leak-proof performance in oil & gas pipelines or delivering high-precision sealing for semiconductor equipment, our solutions are engineered to exceed expectations and set a new benchmark for quality in extreme environments.


You can benefit from Sonkit from:



  • 2-4 week lead-times
  • Three-year warranty period
  • Experienced research and technical support team
  • Stable and reliable electroplating process
  • High reliability with customized heating treatment and process control
  • High-quality control with In-house test labs
  • Fast response within 24 hours
  • Ongoing improvement through close cooperation with renowned universities and research institutes
  • Experiences from cooperation with Global Fortune 500 Companies worldwide

To ensure you get high-quality products, we provide:



  • 100% strength test for weldment
  • Provide weld pass inspection report as required
  • Helium leak detection report
  • Static pressure tests to 200 Mpa
  • Material and Coating inspection report
  • Dimension inspection report
  • For Inquiries, we provide quotations in 24 hours

Please email: johnny@sonkit.cn (Or make a call: +8613917192435 (WhatsApp))

Supplier's Site Datasheet

Technical Specifications

  Sonkit (Shanghai) Industry Technology Co., Ltd.
Product Category Metal Ring Seals
Product Number CA
Product Name Metal U-Ring Seal
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type C-Ring; U-Ring
Shape Round; Rectangular/Square; Oblong/Oval
Temperature -454 to 1472 F (-270 to 800 C)
Unlock Full Specs
to access all available technical data

Similar Products

Metal Comma Ring Seal - COI/COE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Vacuum; Shaft Application
Shape Round; Rectangular/Square; Oblong/Oval
Temperature -454 to 1472 F (-270 to 800 C)
View Details
Spring Energized Metal U-Ring Seal - CSA - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type Spring-Energized; C-Ring; U-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Metal V-Ring Seal - VI/VE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Piping/Valves; Power Generation; Oil/Gas; Nuclear; Vacuum; Applications in high pressure and needs high spring back.
Seal Type U-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details
Metal O-Ring Seal - OI/OE - Sonkit (Shanghai) Industry Technology Co., Ltd.
Sonkit (Shanghai) Industry Technology Co., Ltd.
Specs
Application / Industry Aerospace; Chemical/Processing; Cryogenic; Power Generation; Oil/Gas; MIL_SPEC; Nuclear; Semiconductor; Vacuum; Aerospace; Engines; Oil & Gas; Flow meters
Seal Type O-Ring
Shape Round; Rectangular/Square; Oblong/Oval
View Details