Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
SONITRON NV
SPS-2220-03 -- PIEZOELECTRIC MINIATURE SPEAKERS
Sonitron NV
Piezoelectric Miniature Speakers
SPS-2220-03
Description
Piezo speaker 700Hz-20KHz 70nF 24Vpp
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Piezo speaker 700Hz-20KHz 70nF 24Vpp
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Piezoelectric Miniature Speakers
8055225
Piezoelectric Miniature Speakers
8055225
Piezo speaker 700Hz-20KHz 70nF 24Vpp
Piezo speaker 700Hz-20KHz 70nF 24Vpp
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Speakers
Product Number
8055225
Product Name
Piezoelectric Miniature Speakers
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
300X SelecTone® Explosion-Proof 15W Amplified Speakers
300X-024
Specs
Features
Outdoor
SPL
120 dB
Size
17.00 inch (432 mm)
View Details
RS Components, Ltd.
Speaker Drivers
4318686
Specs
Size
3.07 inch (78 mm)
View Details
Tymphany Corporation
TC Full range, 2" (50 mm), paper cone, steel basket, 4 ohm
TC6FD00-04
Specs
Nominal Power
15 watts
Sensitivity
84.4 dB
Resonance Frequency
175 Hz
View Details
2
suppliers
JL Audio, Inc.
Enclosed Tower Coaxial Speaker System, Gloss White, Classic Grilles (100 W, 4 Ω)
M770-ETX-CG-WH
Specs
Nominal Power
100 watts
Maximum Power
225 watts
Impedance
4 ohms
View Details