Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SPEAKERS
SONITRON NV
SCS-32-S SP02 FP -- PIEZOELECTRIC MINIATURE SPEAKERS
Sonitron NV
Piezoelectric Miniature Speakers
SCS-32-S SP02 FP
Description
Sonitron SCS-32-S SP02 FP
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Sonitron SCS-32-S SP02 FP
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Piezoelectric Miniature Speakers
8055294
Piezoelectric Miniature Speakers
8055294
Sonitron SCS-32-S SP02 FP
Sonitron SCS-32-S SP02 FP
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
Speakers
Product Number
8055294
Product Name
Piezoelectric Miniature Speakers
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
G-SPA Global Series® Hazardous Location Amplified Speakers
G-SPA-MV-T
Specs
SPL
110 dB
Nominal Power
15 watts
Size
8.47 inch (215 mm)
View Details
RS Components, Ltd.
Miniature Speakers
276827
Specs
Nominal Power
3 watts
Impedance
4 ohms
View Details
Corsair Memory
Corsair Gaming Audio Series™ SP2200 2.1 PC Speaker
CA-SP212NA
View Details
Takex America, Inc.
Sensor Speaker
PV-12E
Specs
Features
Outdoor; Digital
SPL
100 dB
Sensitivity
100 dB
View Details