Sonitron NV
Piezoelectric Miniature Speakers
SCS-32-P10
Description
Sonitron SCS-32-P10
Request a Quote
Email Supplier
Description
Sonitron SCS-32-P10
Request a Quote
Email Supplier
Suppliers
Piezoelectric Miniature Speakers
2945668
Supplier's Site
Technical Specifications
|
Product Category
|
Speakers |
|
Product Number
|
2945668 |
|
Product Name
|
Piezoelectric Miniature Speakers |
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Features
Outdoor
SPL
120 dB
Nominal Power
15 watts
View Details
Nominal Power
3 watts
Impedance
8 ohms
Size
1.10 inch (28 mm)
View Details
Features
Case
Nominal Power
600 watts
Impedance
2 ohms
View Details
Nominal Power
120 watts
Sensitivity
89 dB
Resonance Frequency
22 Hz
View Details