Terra Universal, Inc. Analog Cell Disruptor 2601-01

Description
The Sonifier® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450 model Auto tuning for optimum performance under varying conditions Power output control to match power to the application Continuous or timed (0-15 minutes) operation to free technician for other activities Pulsed mode to minimize heat generation in thermally-sensitive samples Broad process range from 1ml to over 500 ml per sample Power output meter to monitor power and permit reproducibility Compact design limits required counter space Sloped front control panel for visibility and easy control access Includes a high-efficiency converter which requires no internal cooling Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications Each model consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).
Description
The Sonifier® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450 model Auto tuning for optimum performance under varying conditions Power output control to match power to the application Continuous or timed (0-15 minutes) operation to free technician for other activities Pulsed mode to minimize heat generation in thermally-sensitive samples Broad process range from 1ml to over 500 ml per sample Power output meter to monitor power and permit reproducibility Compact design limits required counter space Sloped front control panel for visibility and easy control access Includes a high-efficiency converter which requires no internal cooling Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications Each model consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).

Suppliers

Company
Product
Description
Supplier Links
Analog Cell Disruptor - 2601-01 - Terra Universal, Inc.
Fullerton, CA, USA
Analog Cell Disruptor
2601-01
Analog Cell Disruptor 2601-01
The Sonifier® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier. 200 Watt for the 250 model and 400 Watt for the 450 model Auto tuning for optimum performance under varying conditions Power output control to match power to the application Continuous or timed (0-15 minutes) operation to free technician for other activities Pulsed mode to minimize heat generation in thermally-sensitive samples Broad process range from 1ml to over 500 ml per sample Power output meter to monitor power and permit reproducibility Compact design limits required counter space Sloped front control panel for visibility and easy control access Includes a high-efficiency converter which requires no internal cooling Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications Each model consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).

The Sonifier® 250 and 450 analog ultrasonic processors include many features to make the technician's work easier.

  • 200 Watt for the 250 model and 400 Watt for the 450 model
  • Auto tuning for optimum performance under varying conditions
  • Power output control to match power to the application
  • Continuous or timed (0-15 minutes) operation to free technician for other activities
  • Pulsed mode to minimize heat generation in thermally-sensitive samples
  • Broad process range from 1ml to over 500 ml per sample
  • Power output meter to monitor power and permit reproducibility
  • Compact design limits required counter space
  • Sloped front control panel for visibility and easy control access
  • Includes a high-efficiency converter which requires no internal cooling
  • Supplied with a standard 1/2" (13 mm) titanium horn that is suitable for many applications

Each model consists of a power supply, a converter, and a mechanical probe or horn. The power supply/converter changes standard electrical power to high frequency mechanical energy, which is then applied to the horn, where it is further amplified for use (often with specialized accessories).

Supplier's Site

Technical Specifications

  Terra Universal, Inc.
Product Category Sonicators
Product Number 2601-01
Product Name Analog Cell Disruptor
Sonicator Type Ultrasonic Probe
Unlock Full Specs
to access all available technical data

Similar Products

Sonicator - 5353-00 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
View Details
Sonicator - Q125 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Cup Horn (optional feature); Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 125 watts
View Details
Sonicator - 5323-08 - Terra Universal, Inc.
Terra Universal, Inc.
Specs
Sonicator Type Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 55 watts
View Details
Sonicator - Q700 - Qsonica, LLC
Qsonica, LLC
Specs
Sonicator Type Cup Horn (optional feature); Ultrasonic Probe
Operating Frequency 20 kHz
Power Rating 700 watts
View Details