Sonel Test Industrial Multimeter WMGBCMM30

Description
Compact and reliable industrial multimeter Sonel CMM-30 is a device combining versatility, modernity and extraordinary durability. The instrument houses 11 basic measuring functions. Additional functions such as the PEAK function (displaying the peak value of the measured signal), REL function (making relative measurements) and many others complement the capabilities of the device. All this contributes to the meter's highly versatile nature. Due to wireless communication with the app on your phone, it is possible to remotely read and record measurements from hard-to-reach locations. The display has an automatic backlight function - the brightness level of the screen and control panel adapts to the lighting conditions. An additional advantage is the built-in torch, which makes it possible to work in the dark. The CMM-30 features an innovative design that combines a high level of durability with ergonomic handling even when wearing dielectric gloves. The instrument is equipped with a sealed casing with IP67 protection, which ensures high resistance even to drops. Visibility in all conditions Darkness at the workplace is not an issue thanks to the built-in flashlight. Automatic backlight of the display, buttons and rotary switch enables to carry out measurements in all lighting conditions. Unique design Using the latest technologies, we have created a compact device for working in the toughest conditions. The rubber housing reduces the effects of liquid pollution and falls (IP67 ingress protection). Multifunctionality CMM-30 multimeter provides unique versatility with its 11 basic measurement functions and additional features, including relative measurement, measurement of minimum, maximum and average values or peak value measurement. Safety and comfort Sonel CMM-30 meets the safety requirements of CAT III 1000 V / CAT IV 600 V. The ergonomic housing provides a firm grip and convenient function selection – also in protecting gloves. Wireless communication Transfer measurement data via Bluetooth, in „live” mode, to the Sonel Multimeter Mobile application. This allows to record and store the results and include additional description or photos. You can also share measurement data as an e-mail attachment.
Datasheet
Description
Compact and reliable industrial multimeter Sonel CMM-30 is a device combining versatility, modernity and extraordinary durability. The instrument houses 11 basic measuring functions. Additional functions such as the PEAK function (displaying the peak value of the measured signal), REL function (making relative measurements) and many others complement the capabilities of the device. All this contributes to the meter's highly versatile nature. Due to wireless communication with the app on your phone, it is possible to remotely read and record measurements from hard-to-reach locations. The display has an automatic backlight function - the brightness level of the screen and control panel adapts to the lighting conditions. An additional advantage is the built-in torch, which makes it possible to work in the dark. The CMM-30 features an innovative design that combines a high level of durability with ergonomic handling even when wearing dielectric gloves. The instrument is equipped with a sealed casing with IP67 protection, which ensures high resistance even to drops. Visibility in all conditions Darkness at the workplace is not an issue thanks to the built-in flashlight. Automatic backlight of the display, buttons and rotary switch enables to carry out measurements in all lighting conditions. Unique design Using the latest technologies, we have created a compact device for working in the toughest conditions. The rubber housing reduces the effects of liquid pollution and falls (IP67 ingress protection). Multifunctionality CMM-30 multimeter provides unique versatility with its 11 basic measurement functions and additional features, including relative measurement, measurement of minimum, maximum and average values or peak value measurement. Safety and comfort Sonel CMM-30 meets the safety requirements of CAT III 1000 V / CAT IV 600 V. The ergonomic housing provides a firm grip and convenient function selection – also in protecting gloves. Wireless communication Transfer measurement data via Bluetooth, in „live” mode, to the Sonel Multimeter Mobile application. This allows to record and store the results and include additional description or photos. You can also share measurement data as an e-mail attachment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Multimeter - WMGBCMM30 - Sonel Test
Santa Clara, CA, United States
Industrial Multimeter
WMGBCMM30
Industrial Multimeter WMGBCMM30
Compact and reliable industrial multimeter Sonel CMM-30 is a device combining versatility, modernity and extraordinary durability. The instrument houses 11 basic measuring functions. Additional functions such as the PEAK function (displaying the peak value of the measured signal), REL function (making relative measurements) and many others complement the capabilities of the device. All this contributes to the meter's highly versatile nature. Due to wireless communication with the app on your phone, it is possible to remotely read and record measurements from hard-to-reach locations. The display has an automatic backlight function - the brightness level of the screen and control panel adapts to the lighting conditions. An additional advantage is the built-in torch, which makes it possible to work in the dark. The CMM-30 features an innovative design that combines a high level of durability with ergonomic handling even when wearing dielectric gloves. The instrument is equipped with a sealed casing with IP67 protection, which ensures high resistance even to drops. Visibility in all conditions Darkness at the workplace is not an issue thanks to the built-in flashlight. Automatic backlight of the display, buttons and rotary switch enables to carry out measurements in all lighting conditions. Unique design Using the latest technologies, we have created a compact device for working in the toughest conditions. The rubber housing reduces the effects of liquid pollution and falls (IP67 ingress protection). Multifunctionality CMM-30 multimeter provides unique versatility with its 11 basic measurement functions and additional features, including relative measurement, measurement of minimum, maximum and average values or peak value measurement. Safety and comfort Sonel CMM-30 meets the safety requirements of CAT III 1000 V / CAT IV 600 V. The ergonomic housing provides a firm grip and convenient function selection – also in protecting gloves. Wireless communication Transfer measurement data via Bluetooth, in „live” mode, to the Sonel Multimeter Mobile application. This allows to record and store the results and include additional description or photos. You can also share measurement data as an e-mail attachment.

Compact and reliable industrial multimeter Sonel CMM-30 is a device combining versatility, modernity and extraordinary durability. The instrument houses 11 basic measuring functions. Additional functions such as the PEAK function (displaying the peak value of the measured signal), REL function (making relative measurements) and many others complement the capabilities of the device. All this contributes to the meter's highly versatile nature. Due to wireless communication with the app on your phone, it is possible to remotely read and record measurements from hard-to-reach locations. The display has an automatic backlight function - the brightness level of the screen and control panel adapts to the lighting conditions. An additional advantage is the built-in torch, which makes it possible to work in the dark.

The CMM-30 features an innovative design that combines a high level of durability with ergonomic handling even when wearing dielectric gloves. The instrument is equipped with a sealed casing with IP67 protection, which ensures high resistance even to drops.


Visibility in all conditions


Darkness at the workplace is not an issue thanks to the built-in flashlight. Automatic backlight of the display, buttons and rotary switch enables to carry out measurements in all lighting conditions.


Unique design


Using the latest technologies, we have created a compact device for working in the toughest conditions. The rubber housing reduces the effects of liquid pollution and falls (IP67 ingress protection).


Multifunctionality


CMM-30 multimeter provides unique versatility with its 11 basic measurement functions and additional features, including relative measurement, measurement of minimum, maximum and average values or peak value measurement.


Safety and comfort


Sonel CMM-30 meets the safety requirements of CAT III 1000 V / CAT IV 600 V. The ergonomic housing provides a firm grip and convenient function selection – also in protecting gloves.


Wireless communication


Transfer measurement data via Bluetooth, in „live” mode, to the Sonel Multimeter Mobile application. This allows to record and store the results and include additional description or photos. You can also share measurement data as an e-mail attachment.

Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Digital Multimeters
Product Number WMGBCMM30
Product Name Industrial Multimeter
Output Interface Bluetooth
Unlock Full Specs
to access all available technical data

Similar Products

Current Clamp - PCE-360 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Form Factor Clamp Meter
Measurement Type AC
Display Digits 4 Digits
View Details
400 Amp Clamp-On Multimeter - EMV00060 - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Form Factor Handheld
Display Digits 4 Digits
Options & Features Battery powered
View Details
UT195DS Dual-Display Industrial Digital Multimeter - UT195DS - Uni-Trend US
Specs
Form Factor Handheld
Measurement Type AC; DC
Phase Three Phase
View Details
6 1/2 Digits Dual-Display Digital Multimeters - SDM3065X-SC - Siglent Technologies NA, Inc.
Specs
Form Factor Bench top
Measurement Type AC / DC
Phase Single Phase
View Details