Solid State, Inc. Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 70HF60

Description
STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet
Description
STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State - 08R0233 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State
08R0233
Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State 08R0233
STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

STANDARD DIODE, 70A, 600V, DO-5; Repetitive Peak Reverse Voltage:600V; Average Forward Current:70A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:150°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08R0233
Product Name Standard Diode, 70A, 600V, Do-5; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 40 volts
View Details
B48-2 and B48-2T Series B485E-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Rectifier Diodes, Type LLD (CRM-PFC) - Model: YA971S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.55 volts
IR 0.0100 mA
View Details