Solid State, Inc. Zener Diode, 50W, 3.9V, Do-5; Zener Voltage Nom Solid State 1N4549B

Description
ZENER DIODE, 50W, 3.9V, DO-5; Zener Voltage Nom:3.9V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes
Description
ZENER DIODE, 50W, 3.9V, DO-5; Zener Voltage Nom:3.9V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Zener Diode, 50W, 3.9V, Do-5; Zener Voltage Nom Solid State - 10P5209 - Newark, An Avnet Company
Chicago, IL, United States
Zener Diode, 50W, 3.9V, Do-5; Zener Voltage Nom Solid State
10P5209
Zener Diode, 50W, 3.9V, Do-5; Zener Voltage Nom Solid State 10P5209
ZENER DIODE, 50W, 3.9V, DO-5; Zener Voltage Nom:3.9V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

ZENER DIODE, 50W, 3.9V, DO-5; Zener Voltage Nom:3.9V; Power Dissipation:50W; Diode Case Style:DO-5; No. of Pins:2Pins; Operating Temperature Max:175°C; Diode Mounting:Stud; Product Range:-; Qualification:- RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Zener - 1N4549B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
1N4549B
Discrete Semiconductor Products - Diodes - Zener 1N4549B
DIODE ZENER 3.9V 50W DO5

DIODE ZENER 3.9V 50W DO5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Zener Diodes
Product Number 10P5209 1N4549B
Product Name Zener Diode, 50W, 3.9V, Do-5; Zener Voltage Nom Solid State Discrete Semiconductor Products - Diodes - Zener
Package DO-5; DO-5 DO-5
Pin Count 2
RoHS Compliant RoHS
PD 50000 milliwatts
Tj ? to 175 C (? to 347 F) -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data