General-purpose Zener diodes in an SOD123 small and flat lead Surface-Mounted Device (SMD) plastic package.
Features and benefits
Applications
Zener Diode, 2.4V V(Z), 8.33%, 0.35W, Silicon, Unidirectional
DIODE ZENER 2.4V 350MW SOD123
Zener Diode 2.4V 350mW ±8.3% Surface Mount SOD-123
DIODE ZENER 2.4V 350MW SOD123
Category: OEM Souring
Win Source Part Number: 1467032-BZT52-C2V4X
Manufacturer: Nexperia USA Inc.
Zener Diodes BZT52-C2V4/SOD123/SO
DIODE ZENER 2.4V 350MW SOD123
ZENER DIODES ROHS COMPLIANT: YES
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes | Zener Diodes | Zener Diodes |
| Product Number | BZT52-C2V4X | BZT52-C2V4X | 1727-BZT52-C2V4XDKR-ND | 1467032-BZT52-C2V4X | BZT52-C2V4X | BZT52-C2V4X | 28AK6977 |
| Product Name | Voltage regulator diodes | Single Zener Diodes | OEM Souring | Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diodes Rohs Compliant Nexperia | |
| Diode Applications | Voltage Regulation | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| VF | 0.9000 to 9.00E-4 volts | ||||||
| IF | 250 mA | ||||||
| Tj | 150 C (302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |