Solid State, Inc. Diode, Standard, 25A, 200V, Though Hole; Repetitive Peak Reverse Voltage Solid State 1N3493

Description
DIODE, STANDARD, 25A, 200V, THOUGH HOLE; Repetitive Peak Reverse Voltage:200V; Average Forward Current:35A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:400A; No. of Pins:1Pins RoHS Compliant: Yes
Datasheet
Description
DIODE, STANDARD, 25A, 200V, THOUGH HOLE; Repetitive Peak Reverse Voltage:200V; Average Forward Current:35A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:400A; No. of Pins:1Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode, Standard, 25A, 200V, Though Hole; Repetitive Peak Reverse Voltage Solid State - 79T4897 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Standard, 25A, 200V, Though Hole; Repetitive Peak Reverse Voltage Solid State
79T4897
Diode, Standard, 25A, 200V, Though Hole; Repetitive Peak Reverse Voltage Solid State 79T4897
DIODE, STANDARD, 25A, 200V, THOUGH HOLE; Repetitive Peak Reverse Voltage:200V; Average Forward Current:35A; Diode Configuration:Single ; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:400A; No. of Pins:1Pins RoHS Compliant: Yes

DIODE, STANDARD, 25A, 200V, THOUGH HOLE; Repetitive Peak Reverse Voltage:200V; Average Forward Current:35A; Diode Configuration:Single; Forward Voltage Max:1.1V; Reverse Recovery Time:-; Forward Surge Current:400A; No. of Pins:1Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 79T4897
Product Name Diode, Standard, 25A, 200V, Though Hole; Repetitive Peak Reverse Voltage Solid State
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Switching Diodes - 1221203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YA869C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9700 volts
View Details
Low-leakage switching diode - BAS416-QX - Nexperia B.V.
Specs
Diode Applications Switching; Low Leakage
RoHS Compliant RoHS
VF 0.9000 to 9.00E-4 volts
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details