Solid State System Microphones 3SM222NMB1HA

Description
DIGITAL MIC/BOTTOM PORT/SEN-26DB
Request a Quote Datasheet
Description
DIGITAL MIC/BOTTOM PORT/SEN-26DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM222NMB1HACT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/BOTTOM PORT/SEN-26DB

DIGITAL MIC/BOTTOM PORT/SEN-26DB

Buy Now Datasheet
Microphones - 5280-3SM222NMB1HATR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/BOTTOM PORT/SEN-26DB

DIGITAL MIC/BOTTOM PORT/SEN-26DB

Buy Now Datasheet
Microphones - 5280-3SM222NMB1HADKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/BOTTOM PORT/SEN-26DB

DIGITAL MIC/BOTTOM PORT/SEN-26DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM222NMB1HACT-ND
Product Name Microphones
Directivity Omnidirectional
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68D128BV01XTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Microphones - 522963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
View Details
Microphone Elements - PMOF-9767NP-46DQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 50 to 20000 Hz
Dynamic Range 115 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details
4 suppliers
Unidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Directional
Dynamic Range -45 to -55 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details