Solid State System Microphones 3SM221NMT1KA

Description
DIGITAL MIC/TOP PORT/SEN-26DB
Request a Quote Datasheet
Description
DIGITAL MIC/TOP PORT/SEN-26DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microphones - 5280-3SM221NMT1KADKR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet
Microphones - 5280-3SM221NMT1KACT-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet
Microphones - 5280-3SM221NMT1KATR-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL MIC/TOP PORT/SEN-26DB

DIGITAL MIC/TOP PORT/SEN-26DB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Microphones
Product Number 5280-3SM221NMT1KADKR-ND
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 448-IM68A130V01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
2 suppliers
Microphones - 287722 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 12.59 mV/Pa (86798 mV/psi)
Impedance 300 ohms
View Details
Microphone Elements - PMOF-6050P-36UQ - Mallory Sonalert Products, Inc.
Mallory Sonalert Products, Inc.
Specs
Frequency Response 20 to 16000 Hz
Dynamic Range 120 dB re 20µPa
Actual Size 0.2362 inch (6 mm)
View Details
4 suppliers
Omnidirectional Microphones -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Directivity Omnidirectional
Dynamic Range -36 to -50 dB re 20µPa
Actual Size 0.3819 inch (9.7 mm)
View Details