Soldered Electronics d.o.o. Motors - AC, DC 555095

Description
SERVO MOTOR TOWERPRO MG995, 180
Request a Quote Datasheet
Description
SERVO MOTOR TOWERPRO MG995, 180
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 5032-555095-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
5032-555095-ND
Motors - AC, DC 5032-555095-ND
SERVO MOTOR TOWERPRO MG995, 180

SERVO MOTOR TOWERPRO MG995, 180

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 5032-555095-ND
Product Name Motors - AC, DC
DC Voltage Range 4.8 to 6.6 VDC
Unlock Full Specs
to access all available technical data

Similar Products

DC-Micromotors Series 1717 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 18.0 VDC
Torque Constant 1.91 in-oz/amp (13.5 mN-m/amp)
Rotor Inertia 8.21E-6 oz-in-sec² (5.80E-5 kg-cm²)
View Details
 - PT.4233 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 120.0 VDC
Output Power 0.1421 HP
View Details
DC Micro Motor - 76mm-8 - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TML Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 216.8 to 9469.0 In-lbs (250 to 10918 kg-cm)
Features Torque Motor
View Details