Soldered Electronics d.o.o.
Solar Cells
555092
Description
SOLAR PANEL 1.5W 12V
Request a Quote
Email Supplier
Datasheet
Description
SOLAR PANEL 1.5W 12V
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Photovoltaic Cells |
|
Product Number
|
5032-555092-ND |
|
Product Name
|
Solar Cells |
|
Material
|
Monocrystalline Silicon
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Polycrystalline Silicon
Power
4.28 to 4.6 watts
Efficiency
17.6 to 18.9 %
View Details
Material
Amorphous Silicon
Power
0.3000 watts
Open Circuit Voltage
9.3 volts
View Details
Ningbo Best Group Co., Ltd.
Material
Monocrystalline Silicon; Polycrystalline Silicon
View Details
Material
Monocrystalline Silicon
Power
4.32 to 4.68 watts
Efficiency
18.1 to 19.6 %
View Details