Motech Solar Multicrystalline Solar Cells IM156B4

Description
I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners. IM156B4 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm Thickness(Si) : 180µm ± 20µm,200µm ± 20µm Front : Blue silicon nitride anti-reflection coatings 1.1mm silver busbars Diagonal : Full-surface aluminum back-surface field 2.0mm (silver / aluminum) discontinuous soldering pads
Datasheet
Description
I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners. IM156B4 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm Thickness(Si) : 180µm ± 20µm,200µm ± 20µm Front : Blue silicon nitride anti-reflection coatings 1.1mm silver busbars Diagonal : Full-surface aluminum back-surface field 2.0mm (silver / aluminum) discontinuous soldering pads
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicrystalline Solar Cells - IM156B4 - Motech Solar
Newark, DE, USA
Multicrystalline Solar Cells
IM156B4
Multicrystalline Solar Cells IM156B4
I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners. IM156B4 Cell Product Specifications Dimension : 156 mm x 156 mm ± 0.5 mm Thickness(Si) : 180µm ± 20µm,200µm ± 20µm Front : Blue silicon nitride anti-reflection coatings 1.1mm silver busbars Diagonal : Full-surface aluminum back-surface field 2.0mm (silver / aluminum) discontinuous soldering pads

I-Cells, our most popular line of multicrystalline solar cells, achieves both aesthetics and performance with its blue isotropic surface, uniform blue silicon nitride coatings, and uncut corners.

IM156B4 Cell Product Specifications
Dimension : 156 mm x 156 mm ± 0.5 mm
Thickness(Si) : 180µm ± 20µm,200µm ± 20µm
Front : Blue silicon nitride anti-reflection coatings
1.1mm silver busbars
Diagonal : Full-surface aluminum back-surface field
2.0mm (silver / aluminum) discontinuous
soldering pads

Supplier's Site Datasheet

Technical Specifications

  Motech Solar
Product Category Photovoltaic Cells
Product Number IM156B4
Product Name Multicrystalline Solar Cells
Material Polycrystalline Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Cell - 156 Mono PERC Cell - Jinko Solar
Specs
Material Monocrystalline Silicon
Power 4.93 to 5.16 watts
Efficiency 20.3 to 21.3 %
View Details
Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Amorphous Silicon Solar Cell - 33A - Ningbo Best Group Co., Ltd.
Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Solar Component - MPT3.6-150 -  - PowerFilm, Inc.
Specs
Material Amorphous Silicon
Power 0.3600 watts
Open Circuit Voltage 5.5 volts
View Details