PowerFilm, Inc. Solar Component - SP4.2-37

Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 92mW Operating Voltage: 4.2V Current: 22mA 1/4 Sun Power: 21mW Operating Voltage: 4.2V Current: 5.0mA All Levels Average Voc: 5.9V Maximum Voc: 6.5V Isc: 28mA Physical Specifications: Dimensions: 84.0 x 36.5 (mm) / 3.31 x 1.44 (in) Weight: 0.03oz / 0.85g Thickness: 0.22mm
Datasheet
Description
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 92mW Operating Voltage: 4.2V Current: 22mA 1/4 Sun Power: 21mW Operating Voltage: 4.2V Current: 5.0mA All Levels Average Voc: 5.9V Maximum Voc: 6.5V Isc: 28mA Physical Specifications: Dimensions: 84.0 x 36.5 (mm) / 3.31 x 1.44 (in) Weight: 0.03oz / 0.85g Thickness: 0.22mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solar Component - SP4.2-37 -  - PowerFilm, Inc.
Ames, IA, United States
Solar Component - SP4.2-37
Solar Component - SP4.2-37
This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation. Electrical Specifications: Full Sun Power: 92mW Operating Voltage: 4.2V Current: 22mA 1/4 Sun Power: 21mW Operating Voltage: 4.2V Current: 5.0mA All Levels Average Voc: 5.9V Maximum Voc: 6.5V Isc: 28mA Physical Specifications: Dimensions: 84.0 x 36.5 (mm) / 3.31 x 1.44 (in) Weight: 0.03oz / 0.85g Thickness: 0.22mm

This thin-film amorphous silicon flexible solar module is laminated with standard duty PET and foil tape contact terminals. It’s well suited to collect direct sunlight and indirect light in shady areas. A long product lifetime can be achieved when the module is assembled with adequate moisture and UV mitigation.

Electrical Specifications:

Full Sun

  • Power: 92mW
  • Operating Voltage: 4.2V
  • Current: 22mA

1/4 Sun

  • Power: 21mW
  • Operating Voltage: 4.2V
  • Current: 5.0mA

All Levels

  • Average Voc: 5.9V
  • Maximum Voc: 6.5V
  • Isc: 28mA

Physical Specifications:

  • Dimensions: 84.0 x 36.5 (mm) / 3.31 x 1.44 (in)
  • Weight: 0.03oz / 0.85g
  • Thickness: 0.22mm
Supplier's Site Datasheet

Technical Specifications

  PowerFilm, Inc.
Product Category Photovoltaic Cells
Product Name Solar Component - SP4.2-37
Material Amorphous Silicon
Power 0.0920 watts
Open Circuit Voltage 6.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Monocrystalline Solar Cells - XS156B3 - Motech Solar
Specs
Material Monocrystalline Silicon
Power 4.32 to 4.68 watts
Efficiency 18.1 to 19.6 %
View Details
Monocrystalline Silicon & Polycrystalline Silicon Solar Cell - FBSPL32 150x30 4v 100mA - Ningbo Best Group Co., Ltd.
Specs
Material Monocrystalline Silicon; Polycrystalline Silicon
View Details
Solar Cell - 156 Poly Cell - Jinko Solar
Specs
Material Polycrystalline Silicon
Power 4.28 to 4.6 watts
Efficiency 17.6 to 18.9 %
View Details