Sensata Technologies Solid State Overload/Relay DRA-CN048D24

Description
SSR, DIN RAIL MOUNT, 48VDC, 30VDC, 100MA, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:100MA, OPERATING VOLT MAX:48VDC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:0VDC , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
SSR, DIN RAIL MOUNT, 48VDC, 30VDC, 100MA, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:100MA, OPERATING VOLT MAX:48VDC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:0VDC , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Solid State Overload/Relay - 21296705 - Radwell International
Willingboro, NJ, United States
Solid State Overload/Relay
21296705
Solid State Overload/Relay 21296705
SSR, DIN RAIL MOUNT, 48VDC, 30VDC, 100MA, CONTACT CONFIGURATION:SPST-N O, LOAD CURRENT:100MA, OPERATING VOLT MAX:48VDC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:0VDC , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

SSR, DIN RAIL MOUNT, 48VDC, 30VDC, 100MA, CONTACT CONFIGURATION:SPST-NO, LOAD CURRENT:100MA, OPERATING VOLT MAX:48VDC, RELAY MOUNTING:DIN RAIL, RELAY TERMINALS:SCREW, SWITCHING MODE:ZERO CROSSING, OPERATING VOLT MIN:0VDC , ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Motor Starters and Contactors
Product Number 21296705
Product Name Solid State Overload/Relay
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Overload/Relay - 4767580 - Radwell International
Specs
Device Technology Solid State
Control Voltage 32 volts
Continuous Current 10 amps
View Details
3 Pole DC Coil Contactors - MC-85A-DC24V - Altech Corp.
Specs
Standard Rating NEMA; IEC
Device Technology Electro-mechanical
AC Motor Phase Single; Three
View Details
Motor Starters - 206109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Single Phase Power 101 HP
Three Phase Power 101 HP
DC Horsepower 101 HP
View Details