SOCOMEC PMD Modular Multifunction Meter DIRIS A20

Description
DIRIS A20 are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS software solution. Advantages Easy to use Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A20 provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : + kWh, + kvarh, I, U, V, F, P, Q, S, PF, etc. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors.
Datasheet
Description
DIRIS A20 are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS software solution. Advantages Easy to use Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A20 provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : + kWh, + kvarh, I, U, V, F, P, Q, S, PF, etc. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMD Modular Multifunction Meter - DIRIS A20 - SOCOMEC
Benfeld, France
PMD Modular Multifunction Meter
DIRIS A20
PMD Modular Multifunction Meter DIRIS A20
DIRIS A20 are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored. All this information can be analysed remotely using the VERTELIS software solution. Advantages Easy to use Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A20 provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : + kWh, + kvarh, I, U, V, F, P, Q, S, PF, etc. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors.

DIRIS A20 are panel mounted measurement units which ensure the user has access to all the measurements required for successfully carrying out energy efficiency projects and ensuring the electrical distribution is monitored.
All this information can be analysed remotely using the VERTELIS software solution.

Advantages Easy to use

Thanks to its large backlit LCD display and its multiple viewing screens with direct pushbutton access, DIRIS A20 provide clear readings and are easy to use. They directly display a number of multimeasurement and metering values : + kWh, + kvarh, I, U, V, F, P, Q, S, PF, etc.

Compliant with IEC 61557-12

IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

Detects wiring errors

An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Panel Meters
Product Number DIRIS A20
Product Name PMD Modular Multifunction Meter
Features Alarms
Display Type Combination
Display Technology LCD
Voltage Range 28 to 500 volts
Current Range 0.0 to 11000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details