SOCOMEC PMD Modular Multifunction Meter DIRIS A17

Description
Compact and ergonomic, the DIRIS A17 is a multifunction meter specially adapted for monitoring and managing electrical energy. Its communication function allows the use and analysis of data collected via a PLC or VERTELIS energy management software. The DIRIS A17 is a key tool for all your energy efficiency projects. Advantages Compact The 72 x 72 mm compact, surface-mounted format allows easily integration into any type of electrical cabinet configuration. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). User friendly As well as being compact, the DIRIS A17 also allows easy navigation via its 4 direct access keys. Its screen displays a large amount of information, whilst remaining easy to read. Advanced functionalities The DIRIS A17 offers input/output functions as standard and has a pulse output or RS485 MODBUS communication output.
Datasheet
Description
Compact and ergonomic, the DIRIS A17 is a multifunction meter specially adapted for monitoring and managing electrical energy. Its communication function allows the use and analysis of data collected via a PLC or VERTELIS energy management software. The DIRIS A17 is a key tool for all your energy efficiency projects. Advantages Compact The 72 x 72 mm compact, surface-mounted format allows easily integration into any type of electrical cabinet configuration. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). User friendly As well as being compact, the DIRIS A17 also allows easy navigation via its 4 direct access keys. Its screen displays a large amount of information, whilst remaining easy to read. Advanced functionalities The DIRIS A17 offers input/output functions as standard and has a pulse output or RS485 MODBUS communication output.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMD Modular Multifunction Meter - DIRIS A17 - SOCOMEC
Benfeld, France
PMD Modular Multifunction Meter
DIRIS A17
PMD Modular Multifunction Meter DIRIS A17
Compact and ergonomic, the DIRIS A17 is a multifunction meter specially adapted for monitoring and managing electrical energy. Its communication function allows the use and analysis of data collected via a PLC or VERTELIS energy management software. The DIRIS A17 is a key tool for all your energy efficiency projects. Advantages Compact The 72 x 72 mm compact, surface-mounted format allows easily integration into any type of electrical cabinet configuration. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). User friendly As well as being compact, the DIRIS A17 also allows easy navigation via its 4 direct access keys. Its screen displays a large amount of information, whilst remaining easy to read. Advanced functionalities The DIRIS A17 offers input/output functions as standard and has a pulse output or RS485 MODBUS communication output.

Compact and ergonomic, the DIRIS A17 is a multifunction meter specially adapted for monitoring and managing electrical energy. Its communication function allows the use and analysis of data collected via a PLC or VERTELIS energy management software.
The DIRIS A17 is a key tool for all your energy efficiency projects.

Advantages Compact

The 72 x 72 mm compact, surface-mounted format allows easily integration into any type of electrical cabinet configuration.

Compliant with IEC 61557-12

IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks.
Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

User friendly

As well as being compact, the DIRIS A17 also allows easy navigation via its 4 direct access keys. Its screen displays a large amount of information, whilst remaining easy to read.

Advanced functionalities

The DIRIS A17 offers input/output functions as standard and has a pulse output or RS485 MODBUS communication output.

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Panel Meters
Product Number DIRIS A17
Product Name PMD Modular Multifunction Meter
Features Alarms
Display Type Combination
Display Technology LCD
Voltage Range 28 to 500 volts
Current Range 0.0 to 11000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-200 - BinMaster, Inc.
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 4.0
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details