SOCOMEC PMD Modular Multifunction Meter DIRIS A14

Description
The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output functions. Advantages MID certified B+D module DIRIS A14 products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (four quadrants) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, σP, σQ, σS, PF) and P+ load curve over a 7 day period via communication. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors
Datasheet
Description
The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output functions. Advantages MID certified B+D module DIRIS A14 products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (four quadrants) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, σP, σQ, σS, PF) and P+ load curve over a 7 day period via communication. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMD Modular Multifunction Meter - DIRIS A14 - SOCOMEC
Benfeld, France
PMD Modular Multifunction Meter
DIRIS A14
PMD Modular Multifunction Meter DIRIS A14
The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/or output functions. Advantages MID certified B+D module DIRIS A14 products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory. Bi-directional metering (four quadrants) This function is for metering energy production or energy consumption. Multi-measurement and load curve Display of electrical values (I, U, V, σP, σQ, σS, PF) and P+ load curve over a 7 day period via communication. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.). Detection of connection errors The product is protected against phase/ neutral inversion and detects wiring errors

The DIRIS A14 is a modular multifunction meter for measuring electrical values in low voltage networks.
It allows all electrical parameters to be displayed and utilised for communication and/or output functions.

Advantages MID certified B+D module

DIRIS A14 products with MID certification provide the guaranteed accuracy required for applications in which sub-billing of the electrical energy consumed is necessary. “Module B+D” certification guarantees that the design and manufacturing process of products are approved by an accredited laboratory.

Bi-directional metering (four quadrants)

This function is for metering energy production or energy consumption.

Multi-measurement and load curve

Display of electrical values (I, U, V, ΣP, ΣQ, ΣS, PF) and P+ load curve over a 7 day period via communication.

Compliant with IEC 61557-12

IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

Detection of connection errors

The product is protected against phase/ neutral inversion and detects wiring errors

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Panel Meters
Product Number DIRIS A14
Product Name PMD Modular Multifunction Meter
Display Type Combination
Display Technology LCD
Voltage Range 50 to 460 volts
Current Range 5 to 2500 amps
Accuracy 0.5000 ± % of Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details