SOCOMEC PMD Modular Multifunction Meter DIRIS A10

Description
The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/ or output functions. Advantages Easy to use Five direct access pushbuttons enable all measurements to be clearly viewed on its backlit LCD display. Integrated temperature sensor It allows variations in temperature to be detected. Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).
Datasheet
Description
The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/ or output functions. Advantages Easy to use Five direct access pushbuttons enable all measurements to be clearly viewed on its backlit LCD display. Integrated temperature sensor It allows variations in temperature to be detected. Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMD Modular Multifunction Meter - DIRIS A10 - SOCOMEC
Benfeld, France
PMD Modular Multifunction Meter
DIRIS A10
PMD Modular Multifunction Meter DIRIS A10
The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks. It allows all electrical parameters to be displayed and utilised for communication and/ or output functions. Advantages Easy to use Five direct access pushbuttons enable all measurements to be clearly viewed on its backlit LCD display. Integrated temperature sensor It allows variations in temperature to be detected. Detects wiring errors An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors. Compliant with IEC 61557-12 IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks. Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

The DIRIS A10 is a modular multifunction meter for measuring electrical values in low voltage networks.
It allows all electrical parameters to be displayed and utilised for communication and/ or output functions.

Advantages Easy to use

Five direct access pushbuttons enable all measurements to be clearly viewed on its backlit LCD display.

Integrated temperature sensor

It allows variations in temperature to be detected.

Detects wiring errors

An integrated test function can be utilised to detect incorrect wiring and to automatically correct CT installation errors.

Compliant with IEC 61557-12

IEC 61557-12 is a high-level standard for all PMDs (Performance Monitoring Devices) that are designed to measure and monitor electrical parameters in distribution networks.
Compliance with IEC 61557-12 ensures a high level of equipment performance, in terms of metrology, and the mechanical and environmental aspects (EMC, temperature, etc.).

Supplier's Site Datasheet

Technical Specifications

  SOCOMEC
Product Category Digital Panel Meters
Product Number DIRIS A10
Product Name PMD Modular Multifunction Meter
Features Alarms
Display Type Combination
Display Technology LCD
Voltage Range 28 to 500 volts
Current Range 0.0 to 11 amps
Unlock Full Specs
to access all available technical data

Similar Products

Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830XS2 Digital Indicator | Panel-mount Housing 144 x 72 mm | Intrinsically Safe Optional - 830XS2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details