AirClean Systems Rotary Evaporator Enclosure AC23824A

Description
AirClean® Systems introduces the most user-friendly safety enclosure for use with rotary evaporators. Operator exposure to chemical fumes and vapors has long been a concern when using the rotary evaporator. Many laboratories simply place the rotary evaporator into a standard exhaust hood, which takes up valuable laboratory space that could be used for other critical manipulations. The AirClean® Systems 200 Series Rotary Evaporator Enclosure is designed for use with Heidolph* and Büchi* Rotary Evaporator models. AirClean® Systems 200 Series Rotary Evaporator Enclosure meets and exceeds all relevant OSHA and ANSI Z9.5 standards and guidelines. *The above companies registered trade names are provided for informational purposes only. Endorsement of these companies' products by AirClean® Systems or their endorsement of AirClean® Systems is neither given nor implied. Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip Extremely quiet operation < 49dBA No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Encloses equipment while retaining full operator access Horizontal sliding access doors for equipment manipulation Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed
Request a Quote
Description
AirClean® Systems introduces the most user-friendly safety enclosure for use with rotary evaporators. Operator exposure to chemical fumes and vapors has long been a concern when using the rotary evaporator. Many laboratories simply place the rotary evaporator into a standard exhaust hood, which takes up valuable laboratory space that could be used for other critical manipulations. The AirClean® Systems 200 Series Rotary Evaporator Enclosure is designed for use with Heidolph* and Büchi* Rotary Evaporator models. AirClean® Systems 200 Series Rotary Evaporator Enclosure meets and exceeds all relevant OSHA and ANSI Z9.5 standards and guidelines. *The above companies registered trade names are provided for informational purposes only. Endorsement of these companies' products by AirClean® Systems or their endorsement of AirClean® Systems is neither given nor implied. Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip Extremely quiet operation < 49dBA No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Encloses equipment while retaining full operator access Horizontal sliding access doors for equipment manipulation Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rotary Evaporator Enclosure - AC23824A - AirClean Systems
Creedmoor, NC, United States
Rotary Evaporator Enclosure
AC23824A
Rotary Evaporator Enclosure AC23824A
AirClean® Systems introduces the most user-friendly safety enclosure for use with rotary evaporators. Operator exposure to chemical fumes and vapors has long been a concern when using the rotary evaporator. Many laboratories simply place the rotary evaporator into a standard exhaust hood, which takes up valuable laboratory space that could be used for other critical manipulations. The AirClean® Systems 200 Series Rotary Evaporator Enclosure is designed for use with Heidolph* and Büchi* Rotary Evaporator models. AirClean® Systems 200 Series Rotary Evaporator Enclosure meets and exceeds all relevant OSHA and ANSI Z9.5 standards and guidelines. *The above companies registered trade names are provided for informational purposes only. Endorsement of these companies' products by AirClean® Systems or their endorsement of AirClean® Systems is neither given nor implied. Standard Features AirSafe™ automatic safety controller Integral base with deep spill lip Extremely quiet operation < 49dBA No ductwork required No installation required - plugs directly into a standard 110V or 220V electrical outlet Encloses equipment while retaining full operator access Horizontal sliding access doors for equipment manipulation Gas phase bonded carbon filtration Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Brushless, sparkless blower is post-filter Deep base effectively contains accidental spills Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1 Real time monitoring of installed filtration bed

AirClean® Systems introduces the most user-friendly safety enclosure for use with rotary evaporators. Operator exposure to chemical fumes and vapors has long been a concern when using the rotary evaporator. Many laboratories simply place the rotary evaporator into a standard exhaust hood, which takes up valuable laboratory space that could be used for other critical manipulations. The AirClean® Systems 200 Series Rotary Evaporator Enclosure is designed for use with Heidolph* and Büchi* Rotary Evaporator models.
AirClean® Systems 200 Series Rotary Evaporator Enclosure meets and exceeds all relevant OSHA and ANSI Z9.5 standards and guidelines.

*The above companies registered trade names are provided for informational purposes only. Endorsement of these companies' products by AirClean® Systems or their endorsement of AirClean® Systems is neither given nor implied.

Standard Features

  • AirSafe™ automatic safety controller
  • Integral base with deep spill lip
  • Extremely quiet operation < 49dBA
  • No ductwork required
  • No installation required - plugs directly into a standard 110V or 220V electrical outlet
  • Encloses equipment while retaining full operator access
  • Horizontal sliding access doors for equipment manipulation
  • Gas phase bonded carbon filtration
  • Lab event timer

Safety Features

  • Filter safety lockout to ensure correct filter replacement
  • Brushless, sparkless blower is post-filter
  • Deep base effectively contains accidental spills
  • Filter and electronics are located above the workspace, eliminating the chance of a chemical spill entering these sensitive areas
  • Tested to UL 61010-1,CSA C22.2 No. 61010-1, and EN 61326-1
  • Real time monitoring of installed filtration bed
Supplier's Site

Technical Specifications

  AirClean Systems
Product Category Industrial Enclosures
Product Number AC23824A
Product Name Rotary Evaporator Enclosure
Shape Rectangular
Length 48 inch (1219 mm)
Width 38 inch (965 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details
Type A Enclosure - PowderSafe™ AC720CTS - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details
Type A Enclosure - PowderSafe™ AC710C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 32 inch (813 mm)
View Details