SOCLE Technology Corp. Isolators - Optoisolators - Triac, SCR Output Optoisolators PC3SD11YTZCH

Description
OPTOISOLATOR
Description
OPTOISOLATOR

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Triac, SCR Output Optoisolators - PC3SD11YTZCH - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Triac, SCR Output Optoisolators
PC3SD11YTZCH
Isolators - Optoisolators - Triac, SCR Output Optoisolators PC3SD11YTZCH
OPTOISOLATOR

OPTOISOLATOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number PC3SD11YTZCH
Product Name Isolators - Optoisolators - Triac, SCR Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Drop-In Circulators - NDC3030B - kTB Solutions
Specs
Component Circulator
Frequency Range: 2000 to 6000 MHz
Isolation 12 dB
View Details
Isolators - 2750D0010-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 6500 to 8500 MHz
Isolation 17 dB
View Details
SpaceNXT™ MWC Series: Ku-Band Multiway Isolated Splitter -  - Smiths Interconnect, a Molex company
Specs
Insertion Loss 0.1200 to 0.2000 dB
Return Loss 23 dB
View Details
Dual Junction Coaxial Isolator 250 to 1300MHz - UIYCDI9678A - UIY Inc.
Specs
Component Isolator
Configuration Coaxial
Package Size 96mm x 78mm x 24mm
View Details