SOCKIT BOX 285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box SBMG

Description
285 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Green; Enclosure Type:-; Enclosure Material:-; External Height - Metric:119.4mm; External Width - Metric:279mm; External Depth - Metric:190.5mm; IP Rating:IP55
Description
285 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Green; Enclosure Type:-; Enclosure Material:-; External Height - Metric:119.4mm; External Width - Metric:279mm; External Depth - Metric:190.5mm; IP Rating:IP55

Suppliers

Company
Product
Description
Supplier Links
285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box - 73T5924 - Newark, An Avnet Company
Chicago, IL, United States
285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box
73T5924
285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box 73T5924
285 Outdoor Waterproof/Weatherpr oof Cable Connection Dry Box - Green; Enclosure Type:-; Enclosure Material:-; External Height - Metric:119.4mm; External Width - Metric:279mm; External Depth - Metric:190.5mm; IP Rating:IP55

285 Outdoor Waterproof/Weatherproof Cable Connection Dry Box - Green; Enclosure Type:-; Enclosure Material:-; External Height - Metric:119.4mm; External Width - Metric:279mm; External Depth - Metric:190.5mm; IP Rating:IP55

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 73T5924
Product Name 285 Outdoor Waterproof/weatherproof Cable Connection Dry Box Green; Enclosure Type Sockit Box
Length 4.7 inch (119 mm)
Width 10.98 inch (279 mm)
Depth 7.5 inch (191 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Junction Boxes - 117474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - Plastic Enclosures - General Purpose - 001106 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 4.92 inch (125 mm)
Width 2.76 inch (70.1 mm)
View Details
2 suppliers