Soberton Inc. Speakers WSPH-3005

Description
16 Ohms General Purpose Speaker 250mW 800Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 250mW 800Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1284-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1284-ND
Speakers 433-1284-ND
16 Ohms General Purpose Speaker 250mW 800Hz ~ 20kHz Top Round

16 Ohms General Purpose Speaker 250mW 800Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1284-ND
Product Name Speakers
Resonance Frequency 800 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speakers - 4999213 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 101 dB
Size 8.58 inch (218 mm)
View Details
Speakers - 2603-CAC43-01F64-03-1-ND - DigiKey
Challenge Electronics
Specs
Resonance Frequency 640 Hz
View Details