Soberton Inc. Speakers WSPH-2415

Description
8 Ohms General Purpose Speaker 1W 1kHz ~ 10kHz Top Oval
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 1W 1kHz ~ 10kHz Top Oval
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 433-1283-ND - DigiKey
Thief River Falls, MN, United States
Speakers
433-1283-ND
Speakers 433-1283-ND
8 Ohms General Purpose Speaker 1W 1kHz ~ 10kHz Top Oval

8 Ohms General Purpose Speaker 1W 1kHz ~ 10kHz Top Oval

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 433-1283-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526856 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 104 dB
Impedance 8 ohms
View Details
300GC SelecTone® Amplified Speakers - 300GC-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Milwaukee Electric Tool Corporation
Specs
Features Outdoor; Wireless
Maximum Power 40 watts
Application MusicAudio
View Details
 - Mylar Speaker - Americor Electronics, Ltd.
Americor Electronics, Ltd.
Specs
Application Computer; Consumer Electronics / Gaming; Telephone or Voice Communication
View Details